X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Backpack Pro black nylon f Notebooks
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TP08TA-BPK
Category :
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 26 Apr 2013 13:25:16
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9290
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: Lifetime warranty
Long product name Toshiba Backpack Pro black nylon f Notebooks:
The short editorial description of Toshiba Backpack Pro black nylon f Notebooks
Backpack Pro For 14 15 and ultra portable models

Marketing text Toshiba Backpack Pro black nylon f Notebooks

:
The official marketing text of Toshiba Backpack Pro black nylon f Notebooks as supplied by the manufacturer
The Backpack Pro is designed to carry all current notebooks and their associated accessories in comfort. It features a dedicated padded compartment for your notebook, six separate compartments for files and accessories and a generic mobile phone holder. It also offers a reflective strip for improved night time visibility and heavy duty fabric for increased durability.
Short summary description Toshiba Backpack Pro black nylon f Notebooks:
This short summary of the Toshiba Backpack Pro black nylon f Notebooks data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Backpack Pro black nylon f Notebooks, Backpack, Nylon, 410 x 206 x 270 mm
Long summary description Toshiba Backpack Pro black nylon f Notebooks:
This is an auto-generated long summary of Toshiba Backpack Pro black nylon f Notebooks based on the first three specs of the first five spec groups.
Toshiba Backpack Pro black nylon f Notebooks. Maximum screen size compatibility: 38.1 cm (15"), Type: Backpack, Material: Nylon. Dimensions (WxDxH): 410 x 206 x 270 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Maximum screen size compatibility*
The maximum screen size which can be used with this product.
38.1 cm (15")
Type*
Characteristics of the device.
Backpack
Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
410 x 206 x 270 mm
Carry cases other features
Black