X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T61 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLPT61
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6257
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Toshiba T61 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg:
The short editorial description of Toshiba T61 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg
T61 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg
Short summary description Toshiba T61 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg:
This short summary of the Toshiba T61 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba T61 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg, 1.26 - 9.73 m, LCD, 358 x 84 x 206 mm
Long summary description Toshiba T61 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg:
This is an auto-generated long summary of Toshiba T61 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg based on the first three specs of the first five spec groups.
Toshiba T61 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/2.8 kg. Projector brightness: 1500 ANSI lumens, Projection technology: LCD, Projection distance: 1.26 - 9.73 m. Service life of lamp: 2000 h, Bulb power: 165 W. Weight: 2.8 kg. Dimensions (WxDxH): 358 x 84 x 206 mm
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Projector brightness*
1500 ANSI lumens
Projection technology*
LCD
Projection distance*
The maximum length at which an image can be projected.
1.26 - 9.73 m
Lamps
Service life of lamp*
The length of time (usually measured in hours) which the lamp can be used for.
2000 h
Bulb power*
The power of the lamp, usually measured in watts (W).
165 W
Lens system
Objective focal length
2.3 cm
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.8 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
358 x 84 x 206 mm
Objective picture size
1 m
Projection camera pixels
650.000 pixels