X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SW20 Wireless (802.11 b/g) DLP Projector
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDPSW20
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:09:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11288
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 3 Years RTB
Long product name Toshiba SW20 Wireless (802.11 b/g) DLP Projector:
The short editorial description of Toshiba SW20 Wireless (802.11 b/g) DLP Projector
The SW20 includes integrated Wireless LAN connectivity. With the majority of Pocket PC's and laptops now having wireless capabilities as standard, isn't it time your projector followed suit? Wireless projection technology allows you the freedom to interact anywhere with the audience whilst delivering real time presentations. At a board meeting multiple PC's can link to the projector without the need for cables. Ceiling mounting a wireless projector also provides an easy connection solution. It supports both 802.11b and g standards with fully integrated 128bit WEP security encryption. The high bandwidth performance of up to 54mb/s allows seamless presentations with no time lag. With the SW20 you can even save your presentation on a PC Card memory device, slot it into the projector and present your slides directly. The sw20 comes complete with the wireless PC Card and the user friendly software will have you connected quickly and easily.
Short summary description Toshiba SW20 Wireless (802.11 b/g) DLP Projector:
This short summary of the Toshiba SW20 Wireless (802.11 b/g) DLP Projector data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba SW20 Wireless (802.11 b/g) DLP Projector, 1.15 - 10 m, DLP, 285 x 98 x 254 mm
Long summary description Toshiba SW20 Wireless (802.11 b/g) DLP Projector:
This is an auto-generated long summary of Toshiba SW20 Wireless (802.11 b/g) DLP Projector based on the first three specs of the first five spec groups.
Toshiba SW20 Wireless (802.11 b/g) DLP Projector. Projector brightness: 1400 ANSI lumens, Projection technology: DLP, Projection distance: 1.15 - 10 m. Power consumption (typical): 230 W. Weight: 3 kg. Dimensions (WxDxH): 285 x 98 x 254 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Projector brightness*
1400 ANSI lumens
Projection technology*
DLP
Projection distance*
The maximum length at which an image can be projected.
1.15 - 10 m
Power
Power consumption (typical)*
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
230 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
285 x 98 x 254 mm
Objective picture size
0.76 m