location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba S20 DLP Projector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S20 DLP Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDPS20
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years RTB
Long product name Toshiba S20 DLP Projector :
The long product name of Toshiba S20 DLP Projector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The days of High-quality DLP projectors being unaffordable are over. With a high contrast ratio of 2000:1 and powered by DLP technology, the S20 generates vibrant lifelike colours and now thanks to TrueVision™, an integrated video scalar/de-interlacer moving images are crisp and clear. It delivers impressive home cinema format images even at the minimum throw distance of 1.2 metres. Users can easily switch from 4:3 to 16:9 format via the remote control. A high brightness of 1,400 ANSI lumens defies unfavourable lighting conditions and using the special image adjustment settings will deliver outstanding image reproduction. Key Features Integrated Scalar / De-interlacer Switchable 16:9 and 4:3 formats Audio In and Out One Button Auto-Setup Long Lamp Life Eco Mode Ideal for both Video and Data Auto Input search
More>>>
Short summary description Toshiba S20 DLP Projector:
This short summary of the Toshiba S20 DLP Projector data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba S20 DLP Projector, 1400 ANSI lumens, DLP, 1.15 - 10 m, 230 W, 3 kg, 285 x 98 x 254 mm

Long summary description Toshiba S20 DLP Projector:
This is an auto-generated long summary of Toshiba S20 DLP Projector based on the first three specs of the first five spec groups.

Toshiba S20 DLP Projector. Projector brightness: 1400 ANSI lumens, Projection technology: DLP, Projection distance: 1.15 - 10 m. Power consumption (typical): 230 W. Weight: 3 kg. Dimensions (WxDxH): 285 x 98 x 254 mm

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:16:44
Uk has collected 1 expert review for Toshiba S20 DLP Projector and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
T3.com
Updated:
2017-03-01 09:16:44
At less than a grand, this projector is certainly cheap, but does it have the chops to cut it as a home cinema machine? First impressions arent great, because while Toshiba may be trying to market this model as a light box for the living room, the s...
60%