X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magnia 3310, 2.40GHz Xeon 512k L2 Cache, 512MB (2 x 256MB DIMM), Rack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYU3919W-0112XX
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 26 Aug 2016 16:39:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10914
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .

Marketing text Toshiba Magnia 3310, 2.40GHz Xeon 512k L2 Cache, 512MB (2 x 256MB DIMM), Rack

:
The official marketing text of Toshiba Magnia 3310, 2.40GHz Xeon 512k L2 Cache, 512MB (2 x 256MB DIMM), Rack as supplied by the manufacturer
The Magnia 3310 series is a dual Intel Xeon server offering outstanding performance, reliability and essential
headroom. Hot-swap SCSI HDDs and optional redundant power supplies and fans help minimse down-time and assist
corporations to maintain access to corporate data.
Short summary description Toshiba Magnia 3310, 2.40GHz Xeon 512k L2 Cache, 512MB (2 x 256MB DIMM), Rack:
This short summary of the Toshiba Magnia 3310, 2.40GHz Xeon 512k L2 Cache, 512MB (2 x 256MB DIMM), Rack data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Magnia 3310, 2.40GHz Xeon 512k L2 Cache, 512MB (2 x 256MB DIMM), Rack, 30 - 80%, 213 x 655 x 465 mm
Long summary description Toshiba Magnia 3310, 2.40GHz Xeon 512k L2 Cache, 512MB (2 x 256MB DIMM), Rack:
This is an auto-generated long summary of Toshiba Magnia 3310, 2.40GHz Xeon 512k L2 Cache, 512MB (2 x 256MB DIMM), Rack based on the first three specs of the first five spec groups.
Toshiba Magnia 3310, 2.40GHz Xeon 512k L2 Cache, 512MB (2 x 256MB DIMM), Rack. Processor cache: 0.512 MB. Drive device, transfer rate: 320 MB/s. Maximum graphics adapter memory: 8 MB. Dimensions (WxDxH): 213 x 655 x 465 mm. Cache internal: 128 MB
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor cache
0.512 MB
Cache internal
Actual internal (L1) cache memory.
128 MB
Storage
S.M.A.R.T. support
Yes
Hot-swap
Yes
Drive device, transfer rate
320 MB/s
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
Ports & interfaces
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
1
Operational conditions
Relative humidity
30 - 80%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
213 x 655 x 465 mm