X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magnia Z310 PIII/1.13GHz/256MB/Red Hat Linux 7.2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYU3810W-L111
Category :
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 26 Aug 2016 16:40:12
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16458
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .

Marketing text Toshiba Magnia Z310 PIII/1.13GHz/256MB/Red Hat Linux 7.2

:
The official marketing text of Toshiba Magnia Z310 PIII/1.13GHz/256MB/Red Hat Linux 7.2 as supplied by the manufacturer
The Z310 is modular, space-saving dual processor server. It is a highly flexible workgroup server in traditional environments or with its standard Access Point software it can support wireless networks. The Z310 incorporates IDE RAID as standard and offers storage expandability via modular expansion units (supporting SCSI RAID). Includes Red Hat Linux 7.2 Professional Edition.
Short summary description Toshiba Magnia Z310 PIII/1.13GHz/256MB/Red Hat Linux 7.2:
This short summary of the Toshiba Magnia Z310 PIII/1.13GHz/256MB/Red Hat Linux 7.2 data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Magnia Z310 PIII/1.13GHz/256MB/Red Hat Linux 7.2, 30 - 80%, 233 x 426.5 x 99 mm
Long summary description Toshiba Magnia Z310 PIII/1.13GHz/256MB/Red Hat Linux 7.2:
This is an auto-generated long summary of Toshiba Magnia Z310 PIII/1.13GHz/256MB/Red Hat Linux 7.2 based on the first three specs of the first five spec groups.
Toshiba Magnia Z310 PIII/1.13GHz/256MB/Red Hat Linux 7.2. Processor frequency: 1.13 GHz, Processor cache: 0.512 MB. Drive device, transfer rate: 160 MB/s. Maximum internal memory: 3 MB. Maximum graphics adapter memory: 8 MB. Dimensions (WxDxH): 233 x 426.5 x 99 mm, L2 cache: 512 KB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.13 GHz
Processor cache
0.512 MB
Cache internal
Actual internal (L1) cache memory.
32 MB
Storage
Drive device, transfer rate
160 MB/s
Hot-swap
Yes
S.M.A.R.T. support
Yes
Memory
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
3 MB
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
Ports & interfaces
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
1
Number of slots
3
Operational conditions
Relative humidity
30 - 80%
Other features
L2 cache
The CPU cache (Level 2) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
512 KB
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
233 x 426.5 x 99 mm
Internal memory expansion module sizes
256 MB