X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tablet PC Leather Portfolio Case II
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1168E-1NCA
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:33:56
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16548
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Toshiba Tablet PC Leather Portfolio Case II:
The short editorial description of Toshiba Tablet PC Leather Portfolio Case II
A highly effective slim-line case solution for Toshiba Tablet PC and smaller systems
Short summary description Toshiba Tablet PC Leather Portfolio Case II:
This short summary of the Toshiba Tablet PC Leather Portfolio Case II data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Tablet PC Leather Portfolio Case II, Leather
Long summary description Toshiba Tablet PC Leather Portfolio Case II:
This is an auto-generated long summary of Toshiba Tablet PC Leather Portfolio Case II based on the first three specs of the first five spec groups.
Toshiba Tablet PC Leather Portfolio Case II. Material: Leather. Width: 33 cm, Depth: 28 cm, Height: 5.1 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Leather
Weight & dimensions
Width
The measurement or extent of something from side to side.
330 mm
Weight & dimensions
Depth
The distance from the front to the back of something.
280 mm
Height
The measurement of the product from head to foot or from base to top.
51 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
700 g