X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 inch TFT LCD Monitor A505 PC White
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1167E-1LCD
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Jul 2014 05:43:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 33452
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Toshiba 15 inch TFT LCD Monitor A505 PC White:
The short editorial description of Toshiba 15 inch TFT LCD Monitor A505 PC White
A slimpanel desing and a high contrast ratio, coupled with low power consumption make this a high performance LCD. Comes complete with Multimedia features and a high resolution of 1024 x 768 (XGA). Built in speakers for multimedia applications
Short summary description Toshiba 15 inch TFT LCD Monitor A505 PC White:
This short summary of the Toshiba 15 inch TFT LCD Monitor A505 PC White data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba 15 inch TFT LCD Monitor A505 PC White
Long summary description Toshiba 15 inch TFT LCD Monitor A505 PC White:
This is an auto-generated long summary of Toshiba 15 inch TFT LCD Monitor A505 PC White based on the first three specs of the first five spec groups.
Toshiba 15 inch TFT LCD Monitor A505 PC White. Power consumption (typical): 100 W. Width: 36.5 cm, Depth: 35 cm, Height: 8 cm
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Power consumption (typical)*
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
100 W
Weight & dimensions
Width*
The measurement or extent of something from side to side.
365 mm
Weight & dimensions
Depth *
The distance from the front to the back of something.
350 mm
Height *
The measurement of the product from head to foot or from base to top.
80 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.7 kg