location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 15,1 inch LCD Monitor S500 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15,1 inch LCD Monitor S500 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1166E-1LCD
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:58:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Toshiba 15,1 inch LCD Monitor S500 Black :
The long product name of Toshiba 15,1 inch LCD Monitor S500 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High specification multimedia LCD monitor. Fast response time (13msec) makes it ideal for gamers.
More>>>
Short summary description Toshiba 15,1 inch LCD Monitor S500 Black:
This short summary of the Toshiba 15,1 inch LCD Monitor S500 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 15,1 inch LCD Monitor S500 Black, 100 W, 389 mm, 398 mm, 152 mm, 3.6 kg, 80 MHz

Long summary description Toshiba 15,1 inch LCD Monitor S500 Black:
This is an auto-generated long summary of Toshiba 15,1 inch LCD Monitor S500 Black based on the first three specs of the first five spec groups.

Toshiba 15,1 inch LCD Monitor S500 Black. Power consumption (typical): 100 W. Width (without stand): 389 mm, Depth (without stand): 398 mm, Height (without stand): 152 mm. Monitor max. video input bandwidth: 80 MHz