X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19 inch CRT Monitor P920 TCO FST
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1162E-1CRT
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:18:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 28453
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Toshiba 19 inch CRT Monitor P920 TCO FST:
The short editorial description of Toshiba 19 inch CRT Monitor P920 TCO FST
Capable of displaying at a maximum resolution of 1600 x 1200 x 75 this CRT is a high specification model for perofessional PC users. Advanced anti-reflection, anti-glare and anti-static screen treatment with low electromagnetic field.
Short summary description Toshiba 19 inch CRT Monitor P920 TCO FST:
This short summary of the Toshiba 19 inch CRT Monitor P920 TCO FST data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba 19 inch CRT Monitor P920 TCO FST, 446 x 461 x 457 mm
Long summary description Toshiba 19 inch CRT Monitor P920 TCO FST:
This is an auto-generated long summary of Toshiba 19 inch CRT Monitor P920 TCO FST based on the first three specs of the first five spec groups.
Toshiba 19 inch CRT Monitor P920 TCO FST. Dimensions (WxDxH): 446 x 461 x 457 mm, Weight: 19 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
446 x 461 x 457 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19 kg