X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prestige Bag 2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1126E-1NCA
Category :
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:47:56
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16896
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Toshiba Prestige Bag 2:
The short editorial description of Toshiba Prestige Bag 2
Prestige Bag 2 / Main 1260D Nylon / Inner 210D Nylon

Marketing text Toshiba Prestige Bag 2

:
The official marketing text of Toshiba Prestige Bag 2 as supplied by the manufacturer
Style, storage and protection for your Toshiba Notebook
Short summary description Toshiba Prestige Bag 2:
This short summary of the Toshiba Prestige Bag 2 data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Prestige Bag 2, Nylon, 15", 420 x 305 x 140 mm
Long summary description Toshiba Prestige Bag 2:
This is an auto-generated long summary of Toshiba Prestige Bag 2 based on the first three specs of the first five spec groups.
Toshiba Prestige Bag 2. Maximum screen size compatibility: 38.1 cm (15"), Material: Nylon, Compatibility: 15". Weight: 1.85 kg. Dimensions (WxDxH): 420 x 305 x 140 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Maximum screen size compatibility*
The maximum screen size which can be used with this product.
38.1 cm (15")
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Compatibility
The other products, software and hardware this product can be used with.
15"
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.85 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
420 x 305 x 140 mm
Carry cases protection
HDF