X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDA Car / Truck / Airplane Charger
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1065E-1PPO
Category :
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
mobile device chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:35:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 37078
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Warranty: 2 Years
Long product name Toshiba PDA Car / Truck / Airplane Charger:
The short editorial description of Toshiba PDA Car / Truck / Airplane Charger
Car Air Truck Toshiba Power adapter 12V/24V

Marketing text Toshiba PDA Car / Truck / Airplane Charger

:
The official marketing text of Toshiba PDA Car / Truck / Airplane Charger as supplied by the manufacturer
The PDA Car/Truck/Air is ideal for frequent travellers as it allows the safe and reliable operation of portable electronic devices from 12V and 24V on-board power supplies in aircraft, cars, lorries, boats and caravans etc. The car adapter fulfils two basic functions: (1) charging and powering of the device through transformation of the on-board voltage (9-32V). (2) protection of the connected device against interference. For Toshiba Pocket PC e310/e330/e570/e740 (including use with High Capacity Battery Pack).
Short summary description Toshiba PDA Car / Truck / Airplane Charger:
This short summary of the Toshiba PDA Car / Truck / Airplane Charger data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba PDA Car / Truck / Airplane Charger, Auto, PDA, Black, 9 - 32
Long summary description Toshiba PDA Car / Truck / Airplane Charger:
This is an auto-generated long summary of Toshiba PDA Car / Truck / Airplane Charger based on the first three specs of the first five spec groups.
Toshiba PDA Car / Truck / Airplane Charger. Charger type: Auto, Charger compatibility: PDA. Colour of product: Black. Input voltage: 9 - 32, Maximum power: 12 W, Input current: 1.7. Width: 61 mm, Depth: 29 mm, Height: 41 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Charger type*
Describes where charger can be used, e.g. auto, indoor.
Auto
Charger compatibility*
What devices can be used with charger.
PDA
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Power
Input current
1.7
Input power
The power that is inputted into the device.
15 W
Power
Maximum power
The maximum power that can be put into or produced by the device.
12 W
Input voltage
The voltage (V) which is required to power the product.
9 - 32
Weight & dimensions
Width
The measurement or extent of something from side to side.
61 mm
Depth
The distance from the front to the back of something.
29 mm
Height
The measurement of the product from head to foot or from base to top.
41 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
34 g