X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ext. Slim Line 8x/8x/24x/8x Combo Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1055E-1NST
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 04 Jan 2017 02:14:37
The date of the most recent change of this product data-sheet in Icecat.
Product views: 28649
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: 2 years
Long product name Toshiba ext. Slim Line 8x/8x/24x/8x Combo Drive:
The short editorial description of Toshiba ext. Slim Line 8x/8x/24x/8x Combo Drive
CD-RW/DVD Combo, 8x/8x/24x/8x

Marketing text Toshiba ext. Slim Line 8x/8x/24x/8x Combo Drive

:
The official marketing text of Toshiba ext. Slim Line 8x/8x/24x/8x Combo Drive as supplied by the manufacturer
The ideal product for the user that wants the convenience of CD/DVD and CD, CD-RW on the move. It is an ideal companion for notebooks such as the Portégé 2000/2010/3500 Series notebooks. The drive is lightweight and can be powered by the PC Card without requiring external power.
Short summary description Toshiba ext. Slim Line 8x/8x/24x/8x Combo Drive:
This short summary of the Toshiba ext. Slim Line 8x/8x/24x/8x Combo Drive data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba ext. Slim Line 8x/8x/24x/8x Combo Drive, Silver, Notebook, CD, CD-R, CD-RW, DVD, Portégé 2000/2010/3500
Long summary description Toshiba ext. Slim Line 8x/8x/24x/8x Combo Drive:
This is an auto-generated long summary of Toshiba ext. Slim Line 8x/8x/24x/8x Combo Drive based on the first three specs of the first five spec groups.
Toshiba ext. Slim Line 8x/8x/24x/8x Combo Drive. Colour of product: Silver. Purpose: Notebook, Disc types supported: CD, CD-R, CD-RW, DVD, Compatibility: Portégé 2000/2010/3500. CD write speed: 8x, CD rewrite speed: 8x. CD read speed: 24x
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Colour of product*
The colour e.g. red, blue, green, black, white.
Silver
Performance
Purpose*
What the product is used for.
Notebook
Disc types supported
The types of disc which can be used with this device.
CD, CD-R, CD-RW, DVD
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
Yes
Performance
Compatibility
The other products, software and hardware this product can be used with.
Portégé 2000/2010/3500
Writing speed
CD write speed *
8x
CD rewrite speed
8x
Reading speed
CD read speed *
24x