X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Monitor Stand S4030/S4100/SP4200/SP4300/SP4600/P34xx
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1008E-1NAC
Category :
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. \
\
\
\
Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm\'s length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
flat panel desk mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:34:48
The date of the most recent change of this product data-sheet in Icecat.
Product views: 46555
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Warranty: 1 year
Long product name Toshiba Universal Monitor Stand S4030/S4100/SP4200/SP4300/SP4600/P34xx:
The short editorial description of Toshiba Universal Monitor Stand S4030/S4100/SP4200/SP4300/SP4600/P34xx
Universal Monitor Stand S4030/S4100/SP4200/SP4300/SP4600/P34xx

Marketing text Toshiba Universal Monitor Stand S4030/S4100/SP4200/SP4300/SP4600/P34xx

:
The official marketing text of Toshiba Universal Monitor Stand S4030/S4100/SP4200/SP4300/SP4600/P34xx as supplied by the manufacturer
Ergonomically designed monitor stand fits over your notebook or docking device to hold your monitor at a comfortable viewing. Height stress on your neck and back is greatly reduced. Unique slide out tray provides easy access to your notebook, ports and cables.

Features include: Durable/Scratch-Resistant Construction, 12" x 12" Elevated Surface Area, Supports 14" to 21" Monitors, Ergonomic Design.

Surface area is large enough for 17" and 21" monitors, printers, scanners and other notebook peripherals.
Short summary description Toshiba Universal Monitor Stand S4030/S4100/SP4200/SP4300/SP4600/P34xx:
This short summary of the Toshiba Universal Monitor Stand S4030/S4100/SP4200/SP4300/SP4600/P34xx data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Universal Monitor Stand S4030/S4100/SP4200/SP4300/SP4600/P34xx, Black, 381 x 355.6 x 147.3 mm
Long summary description Toshiba Universal Monitor Stand S4030/S4100/SP4200/SP4300/SP4600/P34xx:
This is an auto-generated long summary of Toshiba Universal Monitor Stand S4030/S4100/SP4200/SP4300/SP4600/P34xx based on the first three specs of the first five spec groups.
Toshiba Universal Monitor Stand S4030/S4100/SP4200/SP4300/SP4600/P34xx. Colour of product: Black. Weight: 2.4 kg. Dimensions (WxDxH): 381 x 355.6 x 147.3 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.4 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
381 x 355.6 x 147.3 mm