X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TekBright 718
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PV2031E0-001NL
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2016 11:16:14
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7904
This statistic is based on the 64747 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63045 free Open Icecat users .
Short summary description Toshiba TekBright 718:
This short summary of the Toshiba TekBright 718 data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba TekBright 718, 300 x 225 mm, 800 x 600 pixels, 10 - 90%, -20 - 60 °C, 0 - 40 °C, 429 x 404 x 434 mm
Long summary description Toshiba TekBright 718:
This is an auto-generated long summary of Toshiba TekBright 718 based on the first three specs of the first five spec groups.
Toshiba TekBright 718. Display viewable area (HxV): 300 x 225 mm. Display resolution: 800 x 600 pixels. Dimensions (WxDxH): 429 x 404 x 434 mm, Weight: 16.8 kg
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display viewable area (HxV)
300 x 225 mm
Monitor picture tube
43.2 cm (17")
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
800 x 600 pixels
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Power
Monitor typical power consumption
72 W
Monitor maximum power consumption
75 W
Bandwidth
Monitor max. video input bandwidth
108 MHz
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
429 x 404 x 434 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16.8 kg