Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1.6 GHz
- - 35.8 cm (14.1") 1024 x 768 pixels
- - 60 GB
- - 75 W
Warranty:
3-year international warranty
More>>>
Short summary description Toshiba Tecra M1-03YCQ:
This short summary of the Toshiba Tecra M1-03YCQ data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Tecra M1-03YCQ, 1.6 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 60 GB
Long summary description Toshiba Tecra M1-03YCQ:
This is an auto-generated long summary of Toshiba Tecra M1-03YCQ based on the first three specs of the first five spec groups.
Toshiba Tecra M1-03YCQ. Processor frequency: 1.6 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Total storage capacity: 60 GB. Weight: 2.8 kg