location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite U845W-S414P Intel® Core™ i7 i7-3517U 36.6 cm (14.4") 6 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U845W-S414P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSU5RU-00V017
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:32:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite U845W-S414P Intel® Core™ i7 i7-3517U 36.6 cm (14.4") 6 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Aluminium, Silver
  • - Intel® Core™ i7 i7-3517U 1.9 GHz
  • - 36.6 cm (14.4") 1792 x 768 pixels LED backlight 21:9
  • - 6 GB DDR3-SDRAM 1600 MHz 1 x 2 + 1 x 4 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 4000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 54 Wh 9.05 h 45 W
  • - Windows 7 Professional 64-bit
Warranty: 1 year
Long product name Toshiba Satellite U845W-S414P Intel® Core™ i7 i7-3517U 36.6 cm (14.4") 6 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Silver :
The long product name of Toshiba Satellite U845W-S414P Intel® Core™ i7 i7-3517U 36.6 cm (14.4") 6 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14.4" LED, 1792 x 768, Intel Core i7-3517U, Intel HM77, 6GB DDR3, 256GB SSD, Intel HD Graphics 4000, Fast Ethernet, 802.11 b/g/n, BT4.0, WebCam, Card Reader, 4 lbs, Windows 7 Professional 64-bit SP1, Midnight Silver Aluminum
More>>>
Short summary description Toshiba Satellite U845W-S414P Intel® Core™ i7 i7-3517U 36.6 cm (14.4") 6 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Silver:
This short summary of the Toshiba Satellite U845W-S414P Intel® Core™ i7 i7-3517U 36.6 cm (14.4") 6 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite U845W-S414P, Intel® Core™ i7, 1.9 GHz, 36.6 cm (14.4"), 1792 x 768 pixels, 6 GB, 256 GB

Long summary description Toshiba Satellite U845W-S414P Intel® Core™ i7 i7-3517U 36.6 cm (14.4") 6 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Silver:
This is an auto-generated long summary of Toshiba Satellite U845W-S414P Intel® Core™ i7 i7-3517U 36.6 cm (14.4") 6 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Silver based on the first three specs of the first five spec groups.

Toshiba Satellite U845W-S414P. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 36.6 cm (14.4"), Display resolution: 1792 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Aluminium, Silver. Weight: 1.81 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:41:57
Uk has collected 31 expert reviews for Toshiba Satellite U845W-S414P Intel® Core™ i7 i7-3517U 36.6 cm (14.4") 6 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Silver and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-08-05 16:41:56
The Toshiba Satellite U845W stands out from the Windows 8 crowd with a screen size all of its own: that panel you see there is a super wide, 21:9 aspect ratio, just like the latest Hollwyood blockbusters. Is this a portable media centre from heaven, or...
Good For the price, we can’t fault the performance of the Toshiba Satellite U845W: Windows 8 whizzes along on Intel Core i5 processor, and the super wide 1,792x768 display is crisp, with wide horizontal viewing angles for two or more people to watch at the same time. Windows 8’s home screen looks fantastic on it, and the ultra wide ratio can fit in lots and lots of live tiles. If you can find the righ...
Bad Stray from the Windows 8 start screen and that screen rapidly becomes a curse. It’s not a touchscreen, so you can’t tap the tiles even though it seems instinctive, and it’s simply not cut out for apps: websites are large sheets of white with a bit of text in the middle and word documents are needlessly narrow.It’s not even ideal for most video: TV shows for instance are filmed in 16:9, and even X...
Bottom line While it’s nice to see Toshiba push the boat out with a completely different design, it’s not one that really works. There’s very little you’ll need something so wide for, and the whole affair is far less portable than its Ultrabook name would have you...
40%
itreviews.com
Updated:
2013-08-05 16:41:56
In an era of patent wars where the word “infringement” gets tossed around casually, one thing’s for certain: Few, if any, manufacturers will ever claim that the Toshiba Satellite U845W-S430 ($1,085.99 as tested, list) ripped off their design. Even in a cr...
Bottom line While it's a relatively decent performer, the Toshiba Satellite U845W-S430 falls short of ultrabook greatness by hinging almost entirely on a wider display whose utility is questionable...
60%
evogadget.com
Updated:
2013-08-05 16:41:57
Toshiba comes with something that is unlike what they used to manufacturer. That something is a laptop known as Satellite U845W. This device belongs to the ultrabook category. But it is by no means a laptop that will create a successful story. For easy ca...
Bottom line If you don't expect too much from a laptop, then Toshiba's Satellite U845W-S410 will leave a nice impression. And that is about all that can be said for this ultrabook...
0%
thunderbaylive.com
Updated:
2014-08-06 11:50:32
Lisa Gade reviews the Toshiba Satellite U845W Ultrabook. This is an unusual 14.4″ 4 pound Ultrabook with a 21:9 widescreen display (1792 x 768 resolution). Beyond widescreen video playback, it's great for side-by-side application use and it's airplane tra...
0%
chip.com.my
Updated:
2016-12-29 08:41:46
It's quite rare to see laptop makers take a daring leap in design, but that's what Toshiba has done exactly with it's Toshiba Satellite U845W Ultrabook. Not only does it have the expected portability of an Ultrabook, it also features a display that movie...
Good Great widescreen display, Excellent audio, Good performance...
Bad 21:9 resolution will not be for everyone, No optical drive...
Bottom line The Toshiba U845W Ultrabook is a gem in its own right. The wide display doesn't only make it good for movies, but also side-by-side multitasking windows, which is a lifesaver for people who constantly have more than one document file open at any given ti...
0%
pcmag.com
Updated:
2013-08-05 16:41:56
Design and Features The U845W-S430 is an updated version of the Toshiba Satellite U845W-S410%displayPrice% at %seller%, and there's very little difference between the two except for the fact that this newer version ships with Windows 8. Like the U845W-S41...
Good Wider display complements Windows 8's interface. Brushed aluminum finish and soft-touch texturing make for a handsome look.
Bad Wider screen is of limited utility. No optical drive. Shallow travel on the keyboard. No touch screen. Some bloatware...
Bottom line While it's a relatively decent performer, the Toshiba Satellite U845W-S430 falls short of ultrabook greatness by hinging almost entirely on a wider display whose utility is questionable...
60%
ubergizmo.com
Updated:
2013-08-05 16:41:56
Over the past couple of months, it’s become clear that the way computer makers–those companies that specify and brand the actual physical device–need to make less models. It’s because when you’re optimizing for portability and battery life, what you do...
Bottom line Windows 8 could bring a new era of consolidated, simplified product lines. For now, that doesn’t seem to be the case–if anything, it seems to be encouraging even more diversification and experimentation. Of course, like natural selection, when there a...
0%
Laptopmag.com
Updated:
2013-08-05 16:41:56
How can a laptop maker make a splash with its new Windows 8 machine? How about with a uniquely designed wide-screen display? Like its predecessor, the $1,085 Toshiba Satellite U845W-S430 offers a 14.4-inch ultrawide display with a 21:9 aspect ratio th...
Good Gorgeous ultra-wide display ; Snappy performance ; Loud and rich speakers...
Bad Lackluster keyboard ; Touchpad can be finicky...
Bottom line Toshiba's Satellite U845W-S430 features a unique wide-screen display and speedy Windows 8 performance, but is hampered by a mushy keyboard and finicky touchpad.
60%
anandtech.com
Updated:
2013-08-05 16:41:56
It's sometimes very easy to discount Toshiba as an also-ran when it comes to the latest and greatest. They have a strong retail presence as a budget notebook company, and in many ways their first ultrabook, the Portege Z835 maintained that tradition...
0%
liliputing.com
Updated:
2013-08-05 16:41:56
It’s not easy to make a laptop that stands out in a crowd. But Toshiba managed to do just that with the Satellite U845W. It’s the first ultrabook to feature an ultra-widescreen display with a 21:9 aspect ratio.What’s not clear is whether this represen...
Bottom line I’m not convinced that a laptop with a 21:9 aspect ratio display makes sense if you view it as a computer built for watching videos. There just aren’t that many videos available with that aspect ratio — especially since the Toshiba Satellite U845W does...
0%
mobiletechreview.com
Updated:
2013-08-05 16:41:56
twitter: @lisagade) And now for something different: the Toshiba Satellite U845W. Not to be confused with the wildly conventional Satellite U845 (no "W" at the end) 14" Ultrabook, the U845W is really widescreen. It has a 14.4" display with a 21:9 cin...
Good Widescreen high res display, excellent materials, good selection of ports.
Bad Widebody isn't for everybody.
Bottom line In a world where every notebook is accused of looking too much like the MacBook Air or MacBook Pro, we give credit to Toshiba for coming up with a very attractive and unique design that's not in the least Applesque. And we give another dose of praise...
70%
computershopper.com
Updated:
2013-08-05 16:41:56
You've probably read laptop reviews where the author says casually, "The bright, sharp screen is just made for watching movies and videos," so let's be very clear here: The Toshiba Satellite U845-S410's screen is literally, specifically made for watching...
Good Superwide 21:9 display makes watching movies a Hollywood experience, Suitable for arranging application windows side by side, HDMI, Ethernet, and three USB 3.0 ports...
Bad Dependent on searching for streaming/download 21:9 content, Split screen can make for small text, A bit unwieldy compared to other 14inch ultrabooks...
Bottom line Its super-wide 21:9 aspect ratio screen makes Toshiba's 14.4-inch ultrabook ideal for the latest movies and videos, but a bit ungainly for everyday use. Read More...
70%
pcmag.com
Updated:
2013-08-05 16:41:57
People have been using laptops to enjoy movies on the go for years. With an extra-wide screen and sweet-sounding Harman/Kardon speakers, the Toshiba Satellite U845W-S410 is targeted to be a dream laptop for movie lovers. But the oddly shaped ultrabook and...
Good Extra-wide 21:9 screen is a boon for movie-lovers. Harman/Kardon speakers sound great.
Bad Display is wonky for everything but widescreen movies. Bloatware. Inconvenient dimensions...
Bottom line The Toshiba Satellite U845W-S410 will attract movie lovers craving extra-widescreen entertainment, but the 21:9 display winds up being more of an inconvenient gimmick than a feature...
60%
techworld.com
Updated:
2013-08-05 16:41:57
This is a unique time in the PC business. After years of turning out boring, 15.6-inch laptops and midsize-tower desktop PCs, PC makers are experimenting with new and intriguing designs. Case in point: the Toshiba Satellite U845W. Available in two pre...
Bottom line The U845W ultimately shapes up as an executive toy rather than as a serious attempt to address the needs of mobile film buffs. The 21:9 display comes across as a gimmick, especially when you factor in the omission of Blu-ray even as an option. You can...
0%
pcworld.com_techhive.com
Updated:
2013-08-05 16:41:57
This is a unique time in the PC business. After years of turning out boring, 15.6-inch laptops and midsize-tower desktop PCs, PC makers are experimenting with new and intriguing designs. Case in point: the Toshiba Satellite U845W. Available in two prec...
Good Unique, widescreen display, Excellent audio quality...
Bad Keyboard lacks feedback; touchpad too sensitive, Display colors seem muted; limited viewing angles...
Bottom line This elegant-looking laptop targets movie buffs, but it's not a good choice for productivity or gaming...
70%
engadget.com
Updated:
2013-08-05 16:41:57
More Info Toshiba outs Satellite U845W Ultrabook with 14.4-inch, 21:9 display (updated: $999 and up in the US) The Ultrabooks of Computex 2012 Toshiba bows out of netbooks in the US, sees Ultrabooks as the wave of the future Ultrabooks now come in countle...
Good Powerful speakers, Attractive design, Decent battery life for a 14inch laptop...
Bad Uncomfortable keyboard, Flaky trackpad, Display not compatible with most media...
Bottom line The U845W Ultrabook is the first laptop with a 21:9 display, but ultimately its odd, outsized dimensions are more of a nuisance than a boon...
71%
Laptopmag.com
Updated:
2013-08-05 16:41:57
FOLLOW US SHARE Now that almost all TVs and tablets are shaped to fit widescreen movies, why not laptops, too? That's the thinking behind the Toshiba Satellite U845W, whose 14.4-inch screen has an ultra-wide aspect ratio of 21:9. That means when you pl...
Good Attractive design; Crisp widescreen display; Loud accurate audio; Helpful window snapping utility...
Bad Mediocre keyboard; Runs hot on bottom; Can be a tight fit for some bags...
Bottom line The Toshiba Satellite U845W Ultrabook sports a unique 21:9 screen tailor-made for movies and enhanced productivity, but the keyboard could be better.
70%
theverge.com
Updated:
2014-01-12 01:15:16
I can't help but imagine the design meeting at Toshiba HQ when the Satellite designs were finalized. I picture a heated debated ending in a stalemate between two totally different ideas, and with no resolution the company simply pursued both options. I ca...
60%
gizmodo.com
Updated:
2014-05-22 06:06:43
The Toshiba Satellite U845W is a weird laptop. It's thick where others are thin, and wide where others are, uhh, not wide. But more than that, it's a grand experiment. Do we actually want this thing? Can this be good? Maybe. But it's going to need a littl...
Bottom line Maybe, but probably not. Theres more and more 21x9 content out there. Apple, Amazon, and other sellers are pushing the format. So theres room for an honest, premium machine that takes advantage of it, and then uses its mutant width in creative ways, eit...
0%
arstechnica.com
Updated:
2014-06-27 03:37:59
One of the issues with today's Ultrabooks (and with PC laptops in general) is differentiation—so many of the parts and features are similar across different models and manufacturers that it's hard to stand out from the pack. Ivy Bridge processor? Integrat...
Good Wide screen can be useful for multitaskers or movie watchers, especially in Windows 8 or on the desktop using Toshiba's Split Screen utility, 21:9 content looks good without the letterbox, though other aspect ratios suffer a bit, SSDequipped models are ni...
Bad Vertical screen space is still at a premium, TN panel is only average, which makes it less than ideal for movie watching (one of the U854w's main selling points), Keyboard is a bit shallow and mushy, Slow networking interfaces, A bit heavier than standard...
Bottom line The Satellite U845W has some interesting ideas, especially for multi-monitor multitaskers—given the choice between its wide 1792x768 display and a standard 1366x768 display, I'd be very tempted by the wider option. However, that same wideness can make it...
0%