location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Pro P300-20X Intel® Core™2 Duo T6400 43.2 cm (17") 3 GB DDR2-SDRAM 250 GB Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro P300-20X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPCDE-022003IT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite Pro P300-20X Intel® Core™2 Duo T6400 43.2 cm (17") 3 GB DDR2-SDRAM 250 GB Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T6400 2 GHz
  • - 43.2 cm (17") 1440 x 900 pixels
  • - 3 GB DDR2-SDRAM 800 MHz
  • - 250 GB DVD Super Multi
  • - 0.25 GB
  • - Bluetooth 2.1+EDR
  • - 3 h
  • - Windows Vista Business
More>>>
Short summary description Toshiba Satellite Pro P300-20X Intel® Core™2 Duo T6400 43.2 cm (17") 3 GB DDR2-SDRAM 250 GB Windows Vista Business:
This short summary of the Toshiba Satellite Pro P300-20X Intel® Core™2 Duo T6400 43.2 cm (17") 3 GB DDR2-SDRAM 250 GB Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro P300-20X, Intel® Core™2 Duo, 2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 3 GB, 250 GB

Long summary description Toshiba Satellite Pro P300-20X Intel® Core™2 Duo T6400 43.2 cm (17") 3 GB DDR2-SDRAM 250 GB Windows Vista Business:
This is an auto-generated long summary of Toshiba Satellite Pro P300-20X Intel® Core™2 Duo T6400 43.2 cm (17") 3 GB DDR2-SDRAM 250 GB Windows Vista Business based on the first three specs of the first five spec groups.

Toshiba Satellite Pro P300-20X. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Business. Weight: 3.35 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:07:22
Uk has collected 4 expert reviews for Toshiba Satellite Pro P300-20X Intel® Core™2 Duo T6400 43.2 cm (17") 3 GB DDR2-SDRAM 250 GB Windows Vista Business and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-06 05:26:01
As the desktop replacement notebook market fills up, the Toshiba Satellite Pro P300 (PSPCDA-00L00D) finds itself either matched or outpaced in almost every respect: from aesthetics and performance to multimedia features and value. In fact, the Pro P300...
Good Sleep and Charge USB connections, e-SATA, excellent usability, large hard drive capacity...
Bad Unattractive design, no HDMI, no high-end multimedia features, doesn’t match up to competitors...
Bottom line Although the Toshiba Satellite Pro P300 (PSPCDA-00L00D) is a fast system with Toshiba’s noteworthy Sleep and Charge USB ports and plenty of hard drive space, the unattractive design and lack of features when compared to similarly priced units mean t...
65%
techadvisor.co.uk
Updated:
2012-11-19 12:00:01
Faced with the choice of a compact and lightweight mini laptop or a full-size notebook with a faster processor, some people will lean towards the latter for screen size alone. In this case the Toshiba Satellite Pro P300-14P will be of special interes...
Bottom line The Toshiba Satellite Pro P300-14Ps big screen makes prolonged working a whole lot easier. Provided its to be run mostly from the mains, the Toshiba Satellite Pro P300s disappointing battery life shouldnt be an issue. This is a lot of laptop for n...
80%
techworld.com
Updated:
2011-10-04 11:07:22
Faced with the choice of a compact and lightweight mini laptop or a full-size notebook with a faster processor, some people will lean towards the latter for screen size alone. In this case the Toshiba Satellite Pro P300-14P will be of special interest...
Bottom line The Toshiba Satellite Pro P300-14P's big screen makes prolonged working a whole lot easier. Provided it's to be run mostly from the mains, the Toshiba Satellite Pro P300's disappointing battery life shouldn't be an issue. This is a lot of laptop for n...
0%