X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sat M30-604 PM 1600 512MB 60GB BE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSM30E-0SY2K-BT
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Nov 2016 00:58:54
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9452
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 2years
Long product name Toshiba Sat M30-604 PM 1600 512MB 60GB BE:
The short editorial description of Toshiba Sat M30-604 PM 1600 512MB 60GB BE
Sat M30-604 PM 1600 512MB 60GB BE

Marketing text Toshiba Sat M30-604 PM 1600 512MB 60GB BE

:
The official marketing text of Toshiba Sat M30-604 PM 1600 512MB 60GB BE as supplied by the manufacturer
The M30 series is designed for true mobility without sacrificing high performance and entertainment capabilities. The 15.4” widescreen display and powerful NVIDIA® GeForce™ graphics bring movies to life in all their cinematic glory. With a vast array of connectivity features packed into its slim and stylish design and powered by Intel® Centrino™ mobile technology, the M30 series is perfect for business or pleasure.
NEW: Now with DVD Super Multi drive + + + NEW: Now with DVD Super Multi drive .
• Intel® Centrino™ mobile technology with integrated wireless capability enhances mobility and prolongs battery life for increased independence.
• Advanced connectivity with everything onboard, including i.LINK® (IEEE 1394), SD™ Card slot, three USB ports, Fast InfraRed and LAN.
• The 15.4” widescreen display featuring a 16:10 ratio is ideal for watching
movies on DVD.
• NVIDIA® GeForce™ FX Go5200 graphics with 64 MB RAM and state-of-the-art
Harman Kardon stereo speakers for an outstanding home cinema experience.
• This sleek silver package, weighing only 2.8 kg, creates maximum visual impact
wherever you go .
Short summary description Toshiba Sat M30-604 PM 1600 512MB 60GB BE:
This short summary of the Toshiba Sat M30-604 PM 1600 512MB 60GB BE data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Sat M30-604 PM 1600 512MB 60GB BE, Intel 855PM, 1280 x 800 pixels, 750:1, Ingebouwde stereo speakers - tuned by Harman Kardon (16-bit stereo), 10/100 Base-TX Ethernet, 360 x 270 x 25 mm
Long summary description Toshiba Sat M30-604 PM 1600 512MB 60GB BE:
This is an auto-generated long summary of Toshiba Sat M30-604 PM 1600 512MB 60GB BE based on the first three specs of the first five spec groups.
Toshiba Sat M30-604 PM 1600 512MB 60GB BE. Processor frequency: 1.6 GHz, Motherboard chipset: Intel 855PM, Processor front side bus: 400 MHz. Internal memory: 0.5 GB, Maximum internal memory: 2 GB. Total storage capacity: 60 GB. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels, Contrast ratio (typical): 750:1. Maximum graphics adapter memory: 0.064 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 855PM
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Cache internal
Actual internal (L1) cache memory.
1 MB
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Maximum internal memory*
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
60 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Maximum graphics adapter memory
0.064 GB
Optical drive
CD read speed
24x
CD write speed
16x
Optical drive
DVD read speed
8x
DVD write speed
4x
DVD rewrite speed
1x
Audio
Audio system
System used to play music or speech.
Ingebouwde stereo speakers - tuned by Harman Kardon (16-bit stereo)
Networking
Networking features
10/100 Base-TX Ethernet
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x DC-in
1 x extern beeldscherm
1 x RJ-11
1 x RJ-45
1 x parallel
1 x TV-out (s-video)
1 x i.LINK (IEEE 1394 / Firewire)
1 x SD Card slot
1 x externe microfoon
1 x Fast InfraRed (FIR)
1 x headphone (stereo)
3 x USB 2.0
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.78 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
360 x 270 x 25 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Home Edition
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s