location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Pro L870-15G Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 7 Professional Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L870-15G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSKBME-00P001BT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:53:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite Pro L870-15G Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 7 Professional Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Grey
  • - Intel® Core™ i5 i5-3210M 2.5 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 7670M 2 GB Intel® HD Graphics 4000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 4 h
  • - Windows 7 Professional 64-bit
Long product name Toshiba Satellite Pro L870-15G Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 7 Professional Grey :
The long product name of Toshiba Satellite Pro L870-15G Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 7 Professional Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17.3", Intel Core i5-3210M, 500 GB HDD, 4096 MB DDR3, AMD Radeon HD 7670M, DVD Super Multi DL, USB 3.0, 802.11b/g/n, Bluetooth, 1.0MP, Windows 7 Professional 64-bit
More>>>
Short summary description Toshiba Satellite Pro L870-15G Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 7 Professional Grey:
This short summary of the Toshiba Satellite Pro L870-15G Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 7 Professional Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro L870-15G, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite Pro L870-15G Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 7 Professional Grey:
This is an auto-generated long summary of Toshiba Satellite Pro L870-15G Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 7 Professional Grey based on the first three specs of the first five spec groups.

Toshiba Satellite Pro L870-15G. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:39:44
Uk has collected 3 expert reviews for Toshiba Satellite Pro L870-15G Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 7 Professional Grey and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
notebookcheck.net
Updated:
2013-08-05 16:39:44
Toshiba separates its office notebooks into three series . The Tecra and Portégé series' are aimed more at large companies and office users who need a practical notebook with many business features. It is not a coincidence that the Tecra series notebooks...
Good Quiet and cool, Decent application and gaming performance, Two USB 3.0 ports, Good touchpad, Matte display...
Bad Meager display contrast, Disappointing viewing angle stability, Loose keyboard, Missing graphics switching, Short battery life...
Bottom line Toshiba Satellite Pro L870-16P The Toshiba Satellite Pro L870-16P is a perfect example of how worthwhile it is to implement up-to-date technology in notebooks: The automatic switching between graphics chips depending on requirements is probably one of th...
79%