location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite M840 Intel® Core™ i3 i3-2350M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Black, Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M840
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSK9SG-00L003 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 11:20:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite M840 Intel® Core™ i3 i3-2350M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Black, Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Brown
  • - Intel® Core™ i3 i3-2350M 2.3 GHz
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
Long product name Toshiba Satellite M840 Intel® Core™ i3 i3-2350M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Black, Brown :
The long product name of Toshiba Satellite M840 Intel® Core™ i3 i3-2350M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Black, Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel i3-2350M, 2 GB DDR3, 500 GB SATA, HD Graphics 3000, 14" LED 1366 x 768, DVD Supermulti, IEEE802.11b/g/n, Bluetooth 4.0, 1.98 kg
More>>>
Short summary description Toshiba Satellite M840 Intel® Core™ i3 i3-2350M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Black, Brown:
This short summary of the Toshiba Satellite M840 Intel® Core™ i3 i3-2350M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Black, Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite M840, Intel® Core™ i3, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Toshiba Satellite M840 Intel® Core™ i3 i3-2350M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Black, Brown:
This is an auto-generated long summary of Toshiba Satellite M840 Intel® Core™ i3 i3-2350M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Black, Brown based on the first three specs of the first five spec groups.

Toshiba Satellite M840. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Product colour: Black, Brown. Weight: 1.98 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:48:10
Uk has collected 13 expert reviews for Toshiba Satellite M840 Laptop 35.6 cm (14") Intel® Core™ i3 i3-2350M 2 GB DDR3-SDRAM 500 GB HDD Black, Brown and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
chip.com.my
Updated:
2016-12-29 08:29:12
While most people love their notebooks or Ultrabooks to be compact and portable, there still remains a segment of the market who still like their “mobile computers” to have a bit of heft in them, accommodating powerful specs whilst sacrificing portability...
Good Powerful specs, Nice aesthetics, Fullfeatured...
Bad The display hinge isn't very sturdy...
Bottom line The Toshiba Satellite M840 might not be the lightest notebook around, but with the components that are put in to build the machine, we'd say that the trade off is more than worth it, if you're looking for something that is both powerful and beautiful.(pr...
0%
hardwarezone.com.ph
Updated:
2016-12-29 08:29:12
Toshiba brings more power, portability, and style to consumers with its latest line of Satellite notebooks . With the renewal of Toshiba's Satellite lineup, it introduces its latest addition to the Satellite family, the Satellite M800 series. These notebo...
Bottom line For quick reference, below is a more detailed summary of the Satellite M840's specifications, together with some Ultrabooks:Comparison of SpecificationsTo see how well the Satellite M840 performs we decided to compare it to other Ivy Bridge-based notebook...
0%