location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite C660-i5010 Intel® Core™ i3 i3-380M Laptop 39.6 cm (15.6") HD 1 GB DDR3-SDRAM 250 GB HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C660-i5010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSC0SG-01300L show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite C660-i5010 Intel® Core™ i3 i3-380M Laptop 39.6 cm (15.6") HD 1 GB DDR3-SDRAM 250 GB HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-380M 2.53 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 1 GB DDR3-SDRAM 1066 MHz 1 x 1 GB
  • - 250 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 3 h
Long product name Toshiba Satellite C660-i5010 Intel® Core™ i3 i3-380M Laptop 39.6 cm (15.6") HD 1 GB DDR3-SDRAM 250 GB HDD Black :
The long product name of Toshiba Satellite C660-i5010 Intel® Core™ i3 i3-380M Laptop 39.6 cm (15.6") HD 1 GB DDR3-SDRAM 250 GB HDD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-380M (3M Cache, 2.53 GHz), Intel HM55 Express, 250GB SATA HDD, 39.624 cm (15.6 ") TFT LED 1366x768, 1Gb DDR3 1066 MHz, Intel HD Graphics, DVD Super Multi DL, WebCam, WLAN 802.11 b/g/n, 2.4kg
More>>>
Short summary description Toshiba Satellite C660-i5010 Intel® Core™ i3 i3-380M Laptop 39.6 cm (15.6") HD 1 GB DDR3-SDRAM 250 GB HDD Black:
This short summary of the Toshiba Satellite C660-i5010 Intel® Core™ i3 i3-380M Laptop 39.6 cm (15.6") HD 1 GB DDR3-SDRAM 250 GB HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite C660-i5010, Intel® Core™ i3, 2.53 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 1 GB, 250 GB

Long summary description Toshiba Satellite C660-i5010 Intel® Core™ i3 i3-380M Laptop 39.6 cm (15.6") HD 1 GB DDR3-SDRAM 250 GB HDD Black:
This is an auto-generated long summary of Toshiba Satellite C660-i5010 Intel® Core™ i3 i3-380M Laptop 39.6 cm (15.6") HD 1 GB DDR3-SDRAM 250 GB HDD Black based on the first three specs of the first five spec groups.

Toshiba Satellite C660-i5010. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 00:45:21
Uk has collected 20 expert reviews for Toshiba Satellite C660-i5010 Intel® Core™ i3 i3-380M Laptop 39.6 cm (15.6") HD 1 GB DDR3-SDRAM 250 GB HDD Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
Zdnet.com.au
Updated:
2013-11-20 00:45:10
Tweet Design Entry-level notebooks are rarely lookers and Toshiba's C660 doesn't even particularly make the pretence of being flashy in any real way. Where bland corporate notebooks used to look distinctly grey, they now tend to adopt dull bla...
Good Inexpensive, Solid performance, Full number pad...
Bad Dull style, Somewhat weighty, Only 2GB RAM onboard, Defaults to 32bit Windows...
Bottom line Toshiba's Satellite C660 solidly demonstrates that you get what you pay for. It's not a bad notebook, but it's not a particularly remarkable one either.
85%
techradar.com
Updated:
2013-11-20 00:45:10
Toshiba's Satellite range, like Acer's Aspire series, covers the entire spectrum of laptops, from good-value portables to powerful media machines. The Satellite C660-15z is one of the cheapest Toshiba laptops you can currently buy and proves to offer g...
Good Decent office performance, Battery life, Solid build quality, Portability...
Bad No camera, Graphics card not powerful enough for HD video, Limited if multitasking, Limited ports...
Bottom line Overall, the Satellite C660-15z provides great value for money. Although both performance and design are lacking compared to the Acer, this is a well-built, highly usable and effortlessly portable laptop...
70%
goodgearguide.com.au
Updated:
2013-11-20 00:45:10
The 15.6in, 2.35kg Toshiba Satellite C660 (PSC1LA-00J001) is the type of laptop that's aimed at those of you who are on a budget and want something with good speed. It's a Second Generation Intel Core i3-based laptop, so it can process typical office...
Good Performance, Relatively light weight...
Bad Build quality, Only two USB 2.0 ports, No HDMI...
Bottom line The Toshiba Satellite C660 lacks lots of features and, as such, isn't a great choice for anyone who wants a capable entry-level laptop. The only things going for it are its good performance and relatively light weight. However, there are better models ava...
45%
techradar.com
Updated:
2013-11-20 00:45:10
We've long been fans of Toshiba laptops, but the Satellite Pro C660-171 falls below the usual high standards of the Japanese manufacturer, due to a sub-standard design and a lack of features. Whereas other manufacturers including Acer and Dell, have cr...
Good Good performance, Good hard drive capacity...
Bad 10/100 Ethernet and not Gigabit, No HDMI, Build quality, Only two USB ports...
50%
expertreviews.co.uk
Updated:
2013-11-20 00:45:16
Toshiba is well known for its business laptops, but it's still a little surprising that the Satellite C660 (which is aimed at home users) is fairly businesslike in appearance. The case is made of black plastic, but it's finished in a uniform texture wh...
Bottom line A smart and well-built laptop with good battery life, but it lacks a number of expansion ports...
60%
notebookcheck.net
Updated:
2013-11-20 00:45:14
Simon Kohlstock (translated by Liala Stieglitz), 12/31/2010 Toshiba offers a range of entry level notebooks with the C660 series. New customers are to be wooed with a wide functionality, and above all with a low price. We've taken a closer look at th...
Good Solid workmanship, Good keyboard, Quiet and cool, Low power consumption...
Bad Low performance, Very clattery mouse keys, Very few interfaces, Clattery battery...
Bottom line Actually, the Toshiba Satellite C660-10E meets exactly the expectations that can be placed on an entry-level notebook. It bids users an affordable start into the world of mobile computer systems. But nothing more. You can hardly speak of an interface dive...
74%