location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Pro A300-1MK Intel® Core™2 Duo T9400 39.1 cm (15.4") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro A300-1MK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSAGDE-00N002IT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:07:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite Pro A300-1MK Intel® Core™2 Duo T9400 39.1 cm (15.4") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T9400 2.53 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 640 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 3650 0.512 GB
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - Windows Vista Business 32-bit
Long product name Toshiba Satellite Pro A300-1MK Intel® Core™2 Duo T9400 39.1 cm (15.4") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Business :
The long product name of Toshiba Satellite Pro A300-1MK Intel® Core™2 Duo T9400 39.1 cm (15.4") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Satellite Pro A300-1MK - 15.4 ", Intel® Core™2 Duo T9400, 320+320 GB HDD, 2048+2048 MB DDR2, ATI Mobility Radeon™ HD 3650, DVD Super Multi DL, 802.11b/g/n, Bluetooth®, 1.3MP, Windows Vista® Business 32-bit/Windows® XP Professional
More>>>
Short summary description Toshiba Satellite Pro A300-1MK Intel® Core™2 Duo T9400 39.1 cm (15.4") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Business:
This short summary of the Toshiba Satellite Pro A300-1MK Intel® Core™2 Duo T9400 39.1 cm (15.4") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro A300-1MK, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 640 GB

Long summary description Toshiba Satellite Pro A300-1MK Intel® Core™2 Duo T9400 39.1 cm (15.4") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Business:
This is an auto-generated long summary of Toshiba Satellite Pro A300-1MK Intel® Core™2 Duo T9400 39.1 cm (15.4") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Business based on the first three specs of the first five spec groups.

Toshiba Satellite Pro A300-1MK. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Business. Weight: 2.72 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:06:56
Uk has collected 8 expert reviews for Toshiba Satellite Pro A300-1MK Intel® Core™2 Duo T9400 39.1 cm (15.4") 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Business and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2011-10-04 11:06:56
The Toshiba Satellite Pro A300-2C5 (£525 inc. VAT) targets business users primarily. As such, youll find a tough design and a laptop thats more than capable of handling the daily commute. The no-nonsense gun-metal grey and black chassis is conservati...
Good Build quality, Performance, Screen...
Bad Battery life, Storage could be better...
60%
techradar.com
Updated:
2011-10-04 11:06:56
Toshibas Satellite Pro range is aimed at the corporate user, providing a useful mix of quality build and great usability. The Satellite Pro A300-1OQ is an entry-level choice, and a great buy for the business person on a budget. We found the 15.4-inch...
Good eSATA port, Good build quality, Great battery life...
Bad Intel Pentium CPU, Integrated graphics, Only 1GB of RAM...
80%
alphr.com
Updated:
2011-10-04 11:06:56
Like HP's 6735s, Toshiba's Satellite Pro A300 is a budget laptop aimed at business users. And, yet again, it isn't half as dull as its installed copy of Windows Vista Business might suggest. It might not boast the pristine gloss of Dell's Inspiron 1545...
Bottom line A workman-like business portable let down by a below-par display, leaving others to take the accolades...
67%
expertreviews.co.uk
Updated:
2011-10-04 11:06:56
While Toshibas 17in P300 caters for people who want lots of everything, the Satellite Pro A300-1C1 is clearly aimed at more frugal shoppers. Theres nothing cheap-looking about the chassis. The rounded edges give it a friendly charm, though, and it...
60%