X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite A40-522
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSA40E-0DEWP-G3
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Mar 2016 03:39:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 32900
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 2-year pick-up-and-return warranty

Marketing text Toshiba Satellite A40-522

:
The official marketing text of Toshiba Satellite A40-522 as supplied by the manufacturer
Lumos 10
Short summary description Toshiba Satellite A40-522:
This short summary of the Toshiba Satellite A40-522 data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Satellite A40-522, 1024 x 768 pixels, 0.279 x 0.279 mm, 337 x 298 x 37 mm, 1.024 x 768 pixels
Long summary description Toshiba Satellite A40-522:
This is an auto-generated long summary of Toshiba Satellite A40-522 based on the first three specs of the first five spec groups.
Toshiba Satellite A40-522. Processor frequency: 2.7 GHz, Processor front side bus: 400 MHz. Total storage capacity: 40 GB. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Pixel pitch: 0.279 x 0.279 mm. Maximum graphics adapter memory: 0.064 GB. Battery capacity: 10.8 mAh
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.7 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory expansion module sizes
128 MB
Hard drive
Hard disk number of plates
1
Hard disk height
9.5 mm
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.279 x 0.279 mm
Graphics
Maximum graphics adapter memory
0.064 GB
Graphics adapter Open GL support
Yes
Video
Internal video modes maximum number of colours
16.7 M
Graphics adapter bus clock speed
166 MHz
Optical drive
CD/DVD drive multiword DMA burst data transfer rate
16.6 MB/s
CD/DVD drive ultra DMA burst data transfer rate
33.3 MB/s
CD/DVD drive buffer size
2 MB
Audio
Audio system full duplex
Yes
Audio system direct 3D sound
Yes
Audio system maximum sampling rate
48 kHz
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Keyboard number of keys
86
Number of keyboard cursor keys
4
Keyboard key stroke
2.7 mm
Keyboard key pitch
1.91 cm
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
10.8 mAh
Power
AC adapter power
120 W
AC adapter output current
8 A
AC adapter output voltage
15 V
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.5 kg
AC adapter weight
650 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
337 x 298 x 37 mm
Bytes per sector
512
L2 cache
The CPU cache (Level 2) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
12 KB
Internal video mode, resolution
1.024 x 768 pixels
Memory bus
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
64 bit
Hard disk number of heads
2
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2048 MB
Brand
Image
Product code
Product
Stock
Price from
Toshiba MS Office Professional Edition 2003 English BIOS Lock
Toshiba MS Office Professional Edition 2003 English BIOS Lock
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PX7002E-EN
 —