Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite Pro 6100 P4-M 1.8 GHz/15.0 1.8GHz 15"

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro 6100 P4-M 1.8 GHz/15.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS610E-03SKV-DU
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15492
This statistic is based on the 73886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72182 free Open Icecat users .
Info modified on: 07 Aug 2017 17:40:55
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba Satellite Pro 6100 P4-M 1.8 GHz/15.0 1.8GHz 15":
This short summary of the Toshiba Satellite Pro 6100 P4-M 1.8 GHz/15.0 1.8GHz 15" data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Satellite Pro 6100 P4-M 1.8 GHz/15.0, 1.8 GHz, 38.1 cm (15"), 30 GB
Long summary description Toshiba Satellite Pro 6100 P4-M 1.8 GHz/15.0 1.8GHz 15" :

Toshiba Satellite Pro 6100 P4-M 1.8 GHz/15.0. Processor frequency: 1.8 GHz. Display diagonal: 38.1 cm (15"). Total storage capacity: 30 GB. Weight: 3.1 kg

This is an auto-generated long summary of Toshiba Satellite Pro 6100 P4-M 1.8 GHz/15.0 1.8GHz 15" based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.8 GHz
Processor cache
0.512 MB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
30 GB
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.1 kg
Other features
Storage capacity
The maximum storage capability of the product.
1.44 MB
Internal video mode, resolution
1.024 x 768 pixels
X