X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro 6000 PIII 1.0 GHz/XP Pro/14.1" TFT/20 GB/128 MB/CD/LAN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS600E-01NYX
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 30 Dec 2016 16:20:23
The date of the most recent change of this product data-sheet in Icecat.
Product views: 26431
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: 1-year international warranty

Marketing text Toshiba Satellite Pro 6000 PIII 1.0 GHz/XP Pro/14.1" TFT/20 GB/128 MB/CD/LAN

:
The official marketing text of Toshiba Satellite Pro 6000 PIII 1.0 GHz/XP Pro/14.1" TFT/20 GB/128 MB/CD/LAN as supplied by the manufacturer
Fully INTEGRATED wireless connectivity in the value business line
Short summary description Toshiba Satellite Pro 6000 PIII 1.0 GHz/XP Pro/14.1" TFT/20 GB/128 MB/CD/LAN:
This short summary of the Toshiba Satellite Pro 6000 PIII 1.0 GHz/XP Pro/14.1" TFT/20 GB/128 MB/CD/LAN data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Satellite Pro 6000 PIII 1.0 GHz/XP Pro/14.1" TFT/20 GB/128 MB/CD/LAN, 1024 x 768 pixels, 0.279 x 0.279 mm, 1.600 x 1.200 pixels, 5 - 35 °C, -20 - 65 °C, 20 - 80%
Long summary description Toshiba Satellite Pro 6000 PIII 1.0 GHz/XP Pro/14.1" TFT/20 GB/128 MB/CD/LAN:
This is an auto-generated long summary of Toshiba Satellite Pro 6000 PIII 1.0 GHz/XP Pro/14.1" TFT/20 GB/128 MB/CD/LAN based on the first three specs of the first five spec groups.
Toshiba Satellite Pro 6000 PIII 1.0 GHz/XP Pro/14.1" TFT/20 GB/128 MB/CD/LAN. Display resolution: 1024 x 768 pixels, Pixel pitch: 0.279 x 0.279 mm. Maximum resolution: 1.600 x 1.200 pixels. BIOS ACPI: 1.0b, Dimensions (WxDxH): 330 x 289 x 34.8 mm, Internal video mode, resolution: 1.024 x 768 pixels
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1 GHz
Memory
Internal memory expansion module sizes
128 MB
Hard drive
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Diskette drive dimensions (W x D x H)
Dimensions of the floppy drive (Width x Depth x Height).
103 x 140 x 17.6 mm
Hard disk number of plates
2
Hard disk height
9.5 mm
Diskette drive media supported
8.89 cm (3.5")
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
20 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.279 x 0.279 mm
LCD brightness levels 1-8
5 cd/m²
Graphics
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1.600 x 1.200 pixels
Maximum graphics adapter memory
0.016 GB
Graphics adapter Open GL support
Yes
Video
External video modes non-interlaced resolution with max. refresh rate
1.280 x 1.024 pixels
External video modes refresh rate (max)
85 Hz
External video modes maximum refresh rate (non interlaced)
60 Hz
Internal video modes maximum number of colours
16.7 M
Optical drive
CD-ROM DMA multi mode (DMA mode 1)
33.3 MB/s
CD-ROM drive burst transfer rate (PIO mode 4)
16.6 MB/s
CD-ROM drive media supported
12 cm
Audio
Audio system full duplex
Yes
Audio
Audio system direct 3D sound
Yes
Audio system maximum sampling rate
48 kHz
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Keyboard number of keys
86
Number of keyboard cursor keys
8
Keyboard key stroke
2.7 mm
Keyboard key pitch
1.91 cm
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
10.8 mAh
Power
AC adapter power
75 W
AC adapter output current
5 A
AC adapter output voltage
15 V
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.9 kg
AC adapter weight
340 g
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65°C
Operating relative humidity (H-H)
20 - 80%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 90%
Other features
BIOS ACPI
1.0b
Hard disk average seek time
13 ms
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
330 x 289 x 34.8 mm
CD-ROM drive average random access time
110 ms
Internal video mode, resolution
1.024 x 768 pixels
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2048 MB
CD transfer rate (sustained mode)
3.600 KB/s
L2 cache
The CPU cache (Level 2) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
32 KB
Memory bus
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
64 bit
Track to track seek time (read/write)
3 ms
Hard disk number of heads
3
Bytes per sector
512
Brand
Image
Product code
Product
Stock
Price from
Toshiba MS Office Professional Edition 2003 English BIOS Lock
Toshiba MS Office Professional Edition 2003 English BIOS Lock
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PX7002E-EN
 —