X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro 4600 C750
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS460E-038LM-DU
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Dec 2016 17:21:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 21387
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Long product name Toshiba Satellite Pro 4600 C750:
The short editorial description of Toshiba Satellite Pro 4600 C750
Satellite Pro 4600 Cel750Mhz CPU/128Mb RAM/20Gb HD/14.1TFT/DVD/OS - Win98

Marketing text Toshiba Satellite Pro 4600 C750

:
The official marketing text of Toshiba Satellite Pro 4600 C750 as supplied by the manufacturer
First choice for small to medium businesses

Mobile communications centre with integrated wireless LAN module on all Intel® Pentium® III models, on-board 10/100 Ethernet NIC and integrated international V.90 data/fax modem

Large selection of display sizes up to 15.0 inch

All-in-one concept with CD-ROM, DVD-ROM or CD-RW/DVD-ROM drive

Optional docking devices: Card Station IV or Port Replicator

Short summary description Toshiba Satellite Pro 4600 C750:
This short summary of the Toshiba Satellite Pro 4600 C750 data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Satellite Pro 4600 C750, Intel® Celeron®, 321 x 274.5 x 46.5 mm, Win 98
Long summary description Toshiba Satellite Pro 4600 C750:
This is an auto-generated long summary of Toshiba Satellite Pro 4600 C750 based on the first three specs of the first five spec groups.
Toshiba Satellite Pro 4600 C750. Processor frequency: 0.75 GHz, Processor family: Intel® Celeron®. Internal memory: 0.125 GB. Total storage capacity: 20 GB. Display diagonal: 35.8 cm (14.1"). Weight: 3.17 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.75 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.125 GB
Hard drive
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
20 GB
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Optical drive
CD read speed
Yes
DVD
8x
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.17 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
321 x 274.5 x 46.5 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Win 98
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes