X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portégé 3490CT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PP349E-6PY83-NL
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Mar 2016 03:39:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 28535
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Toshiba Portégé 3490CT:
The short editorial description of Toshiba Portégé 3490CT
Portege 3490CT PIII 700Mhz/128MB/20GB/11.3TFT/OS-Win98

Marketing text Toshiba Portégé 3490CT

:
The official marketing text of Toshiba Portégé 3490CT as supplied by the manufacturer

mobile Intel® Pentium® III featuring Intel®

SpeedStep™ technology

clock speed : 700 MHz

Front Side Bus : 100 MHz

2nd level cache : 256 KB

System memory standard : 128 MB

maximum expandability : 256 MB

technology : SDRAM

Hard disk formatted capacity : 20 GB certification : S.M.A.R.T.

Diskette drive storage capacity : 1.44 MB

Display size : 11.3"

type : TFT poly-silicon active matrix colour display

internal resolution : 1,024 x 768 pixels

colour palette : 16.7 million

Graphics adaptor manufacturer : S3®

type : Savage IX

memory : 8 MB memory type : VRAM BitBlT : 128 bit

graphics accelerator : 2x AGP bus

bus clock speed : 66 MHz

Battery type : main /technology : lithium-ion maximum life : 3 hours/

Networking topology : Ethernet / speed : 100BaseTx, 10Base T

international V.90 modem

Short summary description Toshiba Portégé 3490CT:
This short summary of the Toshiba Portégé 3490CT data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Portégé 3490CT, 262 x 231 x 22 mm
Long summary description Toshiba Portégé 3490CT:
This is an auto-generated long summary of Toshiba Portégé 3490CT based on the first three specs of the first five spec groups.
Toshiba Portégé 3490CT. Processor frequency: 0.7 GHz. Total storage capacity: 20 GB. Display diagonal: 28.7 cm (11.3"). Weight: 1.55 kg, Dimensions (WxDxH): 262 x 231 x 22 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.7 GHz
Hard drive
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
20 GB
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
28.7 cm (11.3")
Other features
Weight
1.55 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
262 x 231 x 22 mm
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes