location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Camileo Pro Bundle incl. 4GB SD-Card - EE Version

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camileo Pro Bundle incl. 4GB SD-Card - EE Version
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3632E-1CAM
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 13:24:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Camileo Pro Bundle incl. 4GB SD-Card - EE Version
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 3 MP Black
  • - Internal storage capacity: 0.064 GB Memory card
  • - Built-in flash
  • - TFT LCD Built-in display 6.35 cm (2.5")
  • - 640 x 480 pixels
  • - Lithium-Ion (Li-Ion)
Warranty: 1 Year
Long product name Toshiba Camileo Pro Bundle incl. 4GB SD-Card - EE Version :
The long product name of Toshiba Camileo Pro Bundle incl. 4GB SD-Card - EE Version. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7 MP, 3x, 2.5 LTPS TFT LCD, 64 MB, MPEG-4 / AVI, USB + 4GB SD
More>>>
Short summary description Toshiba Camileo Pro Bundle incl. 4GB SD-Card - EE Version:
This short summary of the Toshiba Camileo Pro Bundle incl. 4GB SD-Card - EE Version data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Camileo Pro Bundle incl. 4GB SD-Card - EE Version, 3 MP, 0.064 GB, 6.35 cm (2.5"), TFT LCD, Black

Long summary description Toshiba Camileo Pro Bundle incl. 4GB SD-Card - EE Version:
This is an auto-generated long summary of Toshiba Camileo Pro Bundle incl. 4GB SD-Card - EE Version based on the first three specs of the first five spec groups.

Toshiba Camileo Pro Bundle incl. 4GB SD-Card - EE Version. Total megapixels: 3 MP. Focal length range: 6 - 15.8 mm. Internal storage capacity: 0.064 GB, Camcorder media type: Memory card, Compatible memory cards: SD. Display diagonal: 6.35 cm (2.5"), Display: TFT LCD. Camcorder type: Handheld camcorder

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:06:14
Uk has collected 8 expert reviews for Toshiba Camileo Pro Bundle incl. 4GB SD-Card - EE Version and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-04 11:06:14
Sacrifices have been made to reach this price, but for filming the kids in the garden, then the Toshiba Camileo Pro HD represents great value for money...
Good Price, 720p video, good still snapper...
Bad Lack of memory, images on the cold side, struggles in lower light conditions, audio quality, no lens cover, no memory in box...
Bottom line Sacrifices have been made to reach this price, but for filming the kids in the garden, then the Toshiba Camileo Pro HD represents great value for money...
70%
expertreviews.co.uk
Updated:
2011-10-04 11:06:14
The Camileo Pro can be thought of as a digital Swiss army knife. Its a camcorder, camera, webcam, voice recorder, MP3 player, eBook reader and mass storage device. Theres only 64MB of built-in memory, but you can easily add more using an SD or SDH...
60%
stuff.tv
Updated:
2014-03-31 04:04:01
Cheap, pocketable and easy to use. Just don’t expect to use it for anything more than YouTube tomfoolery...
Good Small. Cheap. Doubles as MP3 player and camera...
Bad Lacklustre footage. Poor sound. Mac issues...
Bottom line Cheap, pocketable and easy to use. Just don’t expect to use it for anything more than YouTube tomfoolery...
60%
v3.co.uk
Updated:
2011-10-04 11:06:14
It wasn’t that long ago that you’d have had to pay £1,000 or more for even a basic high-definition (HD) camcorder. Now, though, Toshiba has come up with the Camileo Pro HD, a small camcorder that offers HD for less than £150. Not surprisingly, that low...
Good Compact and affordable high-definition camcorder...
Bad Poor manual, Need to provide your own memory card...
Bottom line A good introduction to high-definition video, at an attractive price...
80%
trustedreviews.com
Updated:
2011-10-04 11:06:14
Despite Toshiba having such a strong presence in other areas of the audiovisual market, it has stopped making digital cameras and hasn't focused much attention on camcorders - until this year. Following hot on the heels of the high-end Gigashot A100FE is...
Bottom line The Camileo Pro HD's lack of features and poor video performance in non-optimal conditions mean it doesn't really warrant the ‘Pro' in its name. But then you're not paying anything like a Pro-level price, either. At under £150, the Toshiba isn't far off a...
70%
stuff.tv
Updated:
2011-10-04 11:06:14
Cheap, pocketable and easy to use. Just don’t expect to use it for anything more than YouTube tomfoolery...
Good Small. Cheap. Doubles as MP3 player and camera...
Bad Lacklustre footage. Poor sound. Mac issues...
Bottom line Cheap, pocketable and easy to use. Just don’t expect to use it for anything more than YouTube tomfoolery...
60%