location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Camileo Pro Bundle incl. 4GB SD-Card - UK Version

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camileo Pro Bundle incl. 4GB SD-Card - UK Version
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3630E-1CAM
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2021 11:36:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Toshiba Camileo Pro Bundle incl. 4GB SD-Card - UK Version :
The long product name of Toshiba Camileo Pro Bundle incl. 4GB SD-Card - UK Version. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

- 8 in 1 Multi-functional Device - Digital Video Camcorder - Digital Still Camera - USB 2.0 Webcam - Digital Voice Recorder - MP3 Player with Lyrics Display - Mass Storage Device - eBook (.txt only) - Motion Detection in Recording Mode - 3X Optical Zoom - MPEG4 video format (VGA @30fps) for larger recording capacity and DVD quality - Maximum 11 mega pixel resolution in still image (Interpolation) - Night Mode - Remote Controller (optional) - including 4GB SD-Card
More>>>
Short summary description Toshiba Camileo Pro Bundle incl. 4GB SD-Card - UK Version:
This short summary of the Toshiba Camileo Pro Bundle incl. 4GB SD-Card - UK Version data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Camileo Pro Bundle incl. 4GB SD-Card - UK Version, 165 g

Long summary description Toshiba Camileo Pro Bundle incl. 4GB SD-Card - UK Version:
This is an auto-generated long summary of Toshiba Camileo Pro Bundle incl. 4GB SD-Card - UK Version based on the first three specs of the first five spec groups.

Toshiba Camileo Pro Bundle incl. 4GB SD-Card - UK Version. Self-timer delay: 10 s. Weight: 165 g