Warranty:
1 Year
Long product name Toshiba Bluetooth USB Adaptor (USB 2.0, BT Vers. 2.0 + EDR)
:
- A small and light USB Adapter, USB 2.0, support Bluetooth V2.0 + EDR. - RoHS-compliant. - Package: Retail Box (Blister) with EAN/UPC codes. - Compatibility: All notebook PCs which have USB interfaces.
The long product name of Toshiba Bluetooth USB Adaptor (USB 2.0, BT Vers. 2.0 + EDR). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
- A small and light USB Adapter, USB 2.0, support Bluetooth V2.0 + EDR. - RoHS-compliant. - Package: Retail Box (Blister) with EAN/UPC codes. - Compatibility: All notebook PCs which have USB interfaces.
More>>>
Short summary description Toshiba Bluetooth USB Adaptor (USB 2.0, BT Vers. 2.0 + EDR):
This short summary of the Toshiba Bluetooth USB Adaptor (USB 2.0, BT Vers. 2.0 + EDR) data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Bluetooth USB Adaptor (USB 2.0, BT Vers. 2.0 + EDR)
Long summary description Toshiba Bluetooth USB Adaptor (USB 2.0, BT Vers. 2.0 + EDR):
This is an auto-generated long summary of Toshiba Bluetooth USB Adaptor (USB 2.0, BT Vers. 2.0 + EDR) based on the first three specs of the first five spec groups.
Toshiba Bluetooth USB Adaptor (USB 2.0, BT Vers. 2.0 + EDR)