location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba TekBright Photo Frame - UK Version

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TekBright Photo Frame - UK Version
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3615K-1ETC
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Toshiba TekBright Photo Frame - UK Version :
The long product name of Toshiba TekBright Photo Frame - UK Version. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TekBright Photo Frame - UK Version
More>>>
Short summary description Toshiba TekBright Photo Frame - UK Version:
This short summary of the Toshiba TekBright Photo Frame - UK Version data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TekBright Photo Frame - UK Version, 17.8 cm (7"), 800 x 480 pixels, BMP, 256 MB, MMC, MS Pro, SD, XD, AC

Long summary description Toshiba TekBright Photo Frame - UK Version:
This is an auto-generated long summary of Toshiba TekBright Photo Frame - UK Version based on the first three specs of the first five spec groups.

Toshiba TekBright Photo Frame - UK Version. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels. Image formats supported: BMP. Internal memory: 256 MB, Compatible memory cards: MMC, MS Pro, SD, XD. Power source type: AC. Width: 155 mm, Depth: 210 mm, Height: 27 mm

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:16:46
Uk has collected 1 expert review for Toshiba TekBright Photo Frame - UK Version and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2017-03-01 09:16:46
Like Philips’ pretty line of digital photo frames, this Toshiba TekBright display has a transparent surround, which makes it look larger than it is and neatly frames the brushed aluminium LCD frame. Set up is straightforward: press the On button at...
Bottom line For all our questions over its value in a fairly well catered-for market, we liked the Toshiba TekBright, Its 720x480 resolution isn’t remarkable but photos look far better on it than on some less expensive frames we’ve seen. Rosemary Haworth...
70%
Country Distributor
United Kingdom 1 distributor(s)