X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40 GB Mobile Hard Disk Drive (1.8'')
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3404U-1H40
Category :
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 29 Nov 2016 14:03:03
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14824
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Toshiba 40 GB Mobile Hard Disk Drive (1.8''):
The short editorial description of Toshiba 40 GB Mobile Hard Disk Drive (1.8'')
Massive data storage and backup anytime, anywhere while on the move. Designed to operate as external HDD with your notebook. Allows memory-intensive or power critical tasks to be carried out in any location. A must-have if you need that storage capacity or to replace an existing primary hard disk drive.
Short summary description Toshiba 40 GB Mobile Hard Disk Drive (1.8''):
This short summary of the Toshiba 40 GB Mobile Hard Disk Drive (1.8'') data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba 40 GB Mobile Hard Disk Drive (1.8''), 85 x 85 x 12 mm
Long summary description Toshiba 40 GB Mobile Hard Disk Drive (1.8''):
This is an auto-generated long summary of Toshiba 40 GB Mobile Hard Disk Drive (1.8'') based on the first three specs of the first five spec groups.
Toshiba 40 GB Mobile Hard Disk Drive (1.8''). USB version: 2.0. Weight: 150 g. Total storage capacity: 40 GB, Dimensions (WxDxH): 85 x 85 x 12 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
USB connectivity*
The product has USB connector.
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
150 g
Other features
Total storage capacity
The total amount of data that can be stored on the device.
40 GB
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
85 x 85 x 12 mm
Drive device weight
150 g