X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Pack ( Li-Ion, 12 Cell, 6450mAh)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3382U-1BRS
Category :
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:25:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 54003
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: 1 year
Long product name Toshiba Battery Pack ( Li-Ion, 12 Cell, 6450mAh):
The short editorial description of Toshiba Battery Pack ( Li-Ion, 12 Cell, 6450mAh)
6450mAh, Li-Ion, 14.8V, Dark Grey

Marketing text Toshiba Battery Pack ( Li-Ion, 12 Cell, 6450mAh)

:
The official marketing text of Toshiba Battery Pack ( Li-Ion, 12 Cell, 6450mAh) as supplied by the manufacturer
This is a 12 cell Li-Ion rechargeable battery pack designed for Toshiba Satellite A60, A65 series notebook computers.
Short summary description Toshiba Battery Pack ( Li-Ion, 12 Cell, 6450mAh):
This short summary of the Toshiba Battery Pack ( Li-Ion, 12 Cell, 6450mAh) data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Battery Pack ( Li-Ion, 12 Cell, 6450mAh), Lithium-Ion (Li-Ion), Notebook/Tablet, Grey, Toshiba Satellite A60/A65
Long summary description Toshiba Battery Pack ( Li-Ion, 12 Cell, 6450mAh):
This is an auto-generated long summary of Toshiba Battery Pack ( Li-Ion, 12 Cell, 6450mAh) based on the first three specs of the first five spec groups.
Toshiba Battery Pack ( Li-Ion, 12 Cell, 6450mAh). Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 6450 mAh, Purpose: Notebook/Tablet
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Battery
Battery technology*
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity*
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
6450 mAh
Purpose*
What the product is used for.
Notebook/Tablet
Battery voltage*
The voltage (V) of the battery.
14.8 V
Number of battery cells
12
Battery
Colour of product
The colour e.g. red, blue, green, black, white.
Grey
Compatible products
Other products that can be used with this product.
Toshiba Satellite A60/A65
Other features
Internal
The product is built in.
Yes
AC adapter included
Yes