X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim SelectBay DVD Super Multi Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3359E-1DV2
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 25 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Jul 2014 05:50:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13038
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 25-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 2 Years
Long product name Toshiba Slim SelectBay DVD Super Multi Drive:
The short editorial description of Toshiba Slim SelectBay DVD Super Multi Drive
Slim SelectBay DVD Super Multi Drive

Marketing text Toshiba Slim SelectBay DVD Super Multi Drive

:
The official marketing text of Toshiba Slim SelectBay DVD Super Multi Drive as supplied by the manufacturer
This removable Slim SelectBay drive provides the convenience of high-speed writing and playback capabilities with universal DVD+-R/+-RW/-RAM compatibility. A fantastic backup and storage solution, providing all the benefits of DVD-RAM and DVD+-RW technology, just choose the media that suits you at the time.
Short summary description Toshiba Slim SelectBay DVD Super Multi Drive:
This short summary of the Toshiba Slim SelectBay DVD Super Multi Drive data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Slim SelectBay DVD Super Multi Drive
Long summary description Toshiba Slim SelectBay DVD Super Multi Drive:
This is an auto-generated long summary of Toshiba Slim SelectBay DVD Super Multi Drive based on the first three specs of the first five spec groups.
Toshiba Slim SelectBay DVD Super Multi Drive. Drive device, buffer size: 2 MB. CD write speed: 16x, CD rewrite speed: 8x. CD read speed: 16x. Height: 1.27 cm, Weight: 220 g. Size: 13.3 cm (5.25")
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed*
16x
CD rewrite speed
8x
Reading speed
CD read speed*
16x
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
12.7 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
220 g
Other features
Size
Physical dimension.
13.3 cm (5.25")
I/O ports
An interface on a device to which you can connect another device.
Enhanced IDE (ATAPI)
DVD-R speed
4x
DVD+RW speed
2.4x
DVD+R speed
2.4x
DVD-RW speed
2x
DVD-RAM speed
2x
Vendor
Matsushita