X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter 120W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3290E-1ACA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4026203288355 show
Category :
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17364
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Toshiba AC Adapter 120W:
The short editorial description of Toshiba AC Adapter 120W
Universal AC Adapter to power your notebook through your home or office electric socket.
Short summary description Toshiba AC Adapter 120W:
This short summary of the Toshiba AC Adapter 120W data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba AC Adapter 120W, Black, 150 x 36 x 65 mm
Long summary description Toshiba AC Adapter 120W:
This is an auto-generated long summary of Toshiba AC Adapter 120W based on the first three specs of the first five spec groups.
Toshiba AC Adapter 120W. Output voltage: 19 V. Colour of product: Black. Weight: 575 g. Dimensions (WxDxH): 150 x 36 x 65 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Output voltage
19 V
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
575 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
150 x 36 x 65 mm