X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter 60W, 15V DC, 4A, 60W, 3-pin
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3282E-1AC3
Category :
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Jul 2014 05:38:18
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13567
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Toshiba AC Adapter 60W, 15V DC, 4A, 60W, 3-pin:
The short editorial description of Toshiba AC Adapter 60W, 15V DC, 4A, 60W, 3-pin
Universal AC Adapter to power your notebook through your home or office electric socket. Toshiba's Universal AC Adapters has be used anywhere in the world wit the appropriate AC plug adapter. Get an extra AC Adapter to be kept at home, in office or when travelling. Recharges your battery pack. 3-pin power plug (power cable not included)
Short summary description Toshiba AC Adapter 60W, 15V DC, 4A, 60W, 3-pin:
This short summary of the Toshiba AC Adapter 60W, 15V DC, 4A, 60W, 3-pin data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba AC Adapter 60W, 15V DC, 4A, 60W, 3-pin, Black, 49.5 x 114.5 x 29 mm
Long summary description Toshiba AC Adapter 60W, 15V DC, 4A, 60W, 3-pin:
This is an auto-generated long summary of Toshiba AC Adapter 60W, 15V DC, 4A, 60W, 3-pin based on the first three specs of the first five spec groups.
Toshiba AC Adapter 60W, 15V DC, 4A, 60W, 3-pin. Colour of product: Black. Dimensions (WxDxH): 49.5 x 114.5 x 29 mm
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
49.5 x 114.5 x 29 mm
AC adapter weight
262 g