X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless LAN Mini PCI Card (2,4GHz, 802.11a/b)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3273U-1MPC
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Jul 2014 05:38:21
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14435
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Toshiba Wireless LAN Mini PCI Card (2,4GHz, 802.11a/b):
The short editorial description of Toshiba Wireless LAN Mini PCI Card (2,4GHz, 802.11a/b)
Wireless LAN 802.11a/b combo mini PCI Card, supporting WEP128
Short summary description Toshiba Wireless LAN Mini PCI Card (2,4GHz, 802.11a/b):
This short summary of the Toshiba Wireless LAN Mini PCI Card (2,4GHz, 802.11a/b) data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Wireless LAN Mini PCI Card (2,4GHz, 802.11a/b)
Long summary description Toshiba Wireless LAN Mini PCI Card (2,4GHz, 802.11a/b):
This is an auto-generated long summary of Toshiba Wireless LAN Mini PCI Card (2,4GHz, 802.11a/b) based on the first three specs of the first five spec groups.
Toshiba Wireless LAN Mini PCI Card (2,4GHz, 802.11a/b)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs