X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Pack (Ni-MH)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3270U-1BRS
Category :
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Jul 2014 04:32:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16633
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 2 Years
Long product name Toshiba Battery Pack (Ni-MH):
The short editorial description of Toshiba Battery Pack (Ni-MH)
10 Cell Ni-MH Battery Pack
Short summary description Toshiba Battery Pack (Ni-MH):
This short summary of the Toshiba Battery Pack (Ni-MH) data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Battery Pack (Ni-MH), 142 x 21 x 125 mm
Long summary description Toshiba Battery Pack (Ni-MH):
This is an auto-generated long summary of Toshiba Battery Pack (Ni-MH) based on the first three specs of the first five spec groups.
Toshiba Battery Pack (Ni-MH). Weight: 710 g. Dimensions (WxDxH): 142 x 21 x 125 mm
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Battery
Number of battery cells
10
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
710 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
142 x 21 x 125 mm