X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ext. slimline DVD ROM Drive 8x/24x
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3246E-1DVD
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Feb 2016 19:46:01
The date of the most recent change of this product data-sheet in Icecat.
Product views: 37324
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 1 Years
Long product name Toshiba ext. slimline DVD ROM Drive 8x/24x:
The short editorial description of Toshiba ext. slimline DVD ROM Drive 8x/24x
DVD-ROM, 24x/8x, PCMCIA

Marketing text Toshiba ext. slimline DVD ROM Drive 8x/24x

:
The official marketing text of Toshiba ext. slimline DVD ROM Drive 8x/24x as supplied by the manufacturer
External Slimline DVD-ROM Drive

Toshiba Slimline DVD/CD-ROM PC Card Drive is the perfect accessory for the mobile professional who needs access to CD or DVD based information or movies. It's compact, lightweight, portable, versatile, simple to use and fits in your notebook carry case for easy transportation. It is designed to connect to Toshiba portable computers through the PCMCIA slot. The Slimline PC Card Drive is completely mobile, drawing little power from your Cardbus PC card slot and internal AAA battery pack. With this power management system, it only draws power when it's needed. During idle times it requires almost no power and thus will not cause a severe drain on your notebook's own battery. Designed to work with Toshiba notebooks with a PCMCIA (PC Card) slot, running Windows 98 or later. Get one now for movies and data on the move.
Short summary description Toshiba ext. slimline DVD ROM Drive 8x/24x:
This short summary of the Toshiba ext. slimline DVD ROM Drive 8x/24x data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba ext. slimline DVD ROM Drive 8x/24x, Notebook, DVD-ROM, Black, PCMCIA
Long summary description Toshiba ext. slimline DVD ROM Drive 8x/24x:
This is an auto-generated long summary of Toshiba ext. slimline DVD ROM Drive 8x/24x based on the first three specs of the first five spec groups.
Toshiba ext. slimline DVD ROM Drive 8x/24x. Colour of product: Black. Purpose: Notebook, Optical drive type: DVD-ROM, Interface: PCMCIA. CD read speed: 24x, DVD-R read speed: 8x, CD-R read speed: 24x. Width: 14.6 cm, Depth: 14.6 cm, Height: 2.2 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Performance
Purpose*
What the product is used for.
Notebook
Optical drive type*
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
Interface*
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
PCMCIA
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
Yes
Reading speed
CD read speed*
24x
Reading speed
CD-ROM read speed
24x
DVD-R read speed
8x
CD-R read speed
24x
CD-RW read speed
24x
DVD-RAM read speed
8x
DVD-ROM read speed
8x
Weight & dimensions
Width
The measurement or extent of something from side to side.
146 mm
Depth
The distance from the front to the back of something.
146 mm
Height
The measurement of the product from head to foot or from base to top.
22 mm