X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Pack (Li-Ion Graphite, 6 cell, 3600mAh)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3228U-1BRS
Category :
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15698
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 3600mAh):
The short editorial description of Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 3600mAh)
Battery Pack (Li-Ion Graphite, 6 cell, 3600mAh)

Marketing text Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 3600mAh)

:
The official marketing text of Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 3600mAh) as supplied by the manufacturer
This Toshiba Primary Battery Pack is a 6-cell, rechargeable, removable Lithium Ion battery designed to work with Toshiba Portege 35xx Tablet PC series portable computers. Avoid finding yourself on the road with a dead battery by adding extended power capabilities to your portable computer with an additional battery pack.
Short summary description Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 3600mAh):
This short summary of the Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 3600mAh) data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 3600mAh), Lithium-Ion, Notebook/Tablet, Black, Portege 3500
Long summary description Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 3600mAh):
This is an auto-generated long summary of Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 3600mAh) based on the first three specs of the first five spec groups.
Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 3600mAh). Battery technology: Lithium-Ion, Battery capacity: 3600 mAh, Purpose: Notebook/Tablet. Width: 22.5 cm, Depth: 1.34 cm, Height: 7.31 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion
Battery capacity*
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
3600 mAh
Purpose*
What the product is used for.
Notebook/Tablet
Battery voltage*
The voltage (V) of the battery.
10.8 V
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Number of battery cells
6
Battery
Compatible products
Other products that can be used with this product.
Portege 3500
Weight & dimensions
Width
The measurement or extent of something from side to side.
225.3 mm
Depth
The distance from the front to the back of something.
13.4 mm
Height
The measurement of the product from head to foot or from base to top.
73.1 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
300 g