X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket PC e740 WiFi
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3170E-3XX
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:46:09
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13448
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: 1-year international warranty

Marketing text Toshiba Pocket PC e740 WiFi

:
The official marketing text of Toshiba Pocket PC e740 WiFi as supplied by the manufacturer
New Pocket PC with Intel® Xscale™ technology
Short summary description Toshiba Pocket PC e740 WiFi:
This short summary of the Toshiba Pocket PC e740 WiFi data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Pocket PC e740 WiFi, 0.2235 x 0.2235 mm, 240 x 320 pixels, 125 x 80 x 16 mm
Long summary description Toshiba Pocket PC e740 WiFi:
This is an auto-generated long summary of Toshiba Pocket PC e740 WiFi based on the first three specs of the first five spec groups.
Toshiba Pocket PC e740 WiFi. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels, Display response rise/fall: 15 ms. Total storage capacity: 64 GB. Processor frequency: 400 MHz. Maximum graphics adapter memory: 384 MB. Battery capacity: 1000 mAh, AC adapter output current: 2 A, AC adapter output voltage: 5 V
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
8.89 cm (3.5")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Display response rise/fall
15 ms
Display viewable area (HxV)
0.2235 x 0.2235 mm
Internal video modes maximum number of colours
65.536 M
Memory
Total storage capacity
The total amount of data that can be stored on the device.
64 GB
Processor
Processor frequency*
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
Audio
Audio system full duplex
Yes
Audio system direct 3D sound
Yes
Audio system maximum sampling rate
44.1 kHz
Video
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
384 MB
Power
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1000 mAh
AC adapter output current
2 A
AC adapter output voltage
5 V
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
8 h
Resume battery backup after
72 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
185 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
125 x 80 x 16 mm
Technical details
Internal video mode, resolution
240 x 320 pixels
L2 cache
The CPU cache (Level 2) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
32 KB
Wireless communication data transfer rate
2.5 Mbit/s