X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256MB Memory Card
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3158U-1M25
Category :
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:34:46
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18739
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Warranty: 10 Years
Long product name Toshiba 256MB Memory Card 0.25GB 133MHz memory module:
The short editorial description of Toshiba 256MB Memory Card 0.25GB 133MHz memory module
256 MB Memory Expansion (PC133) prop. SODIMM

Marketing text Toshiba 256MB Memory Card 0.25GB 133MHz memory module

:
The official marketing text of Toshiba 256MB Memory Card 0.25GB 133MHz memory module as supplied by the manufacturer
This memory module is specifically for the Port訩 2000 and 2010 Series. It is the only memory tried, tested and guaranteed by Toshiba. Provides a cost effective boost to overall system performance. Expands system memory quickly and easily.
Short summary description Toshiba 256MB Memory Card 0.25GB 133MHz memory module:
This short summary of the Toshiba 256MB Memory Card 0.25GB 133MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba 256MB Memory Card
Long summary description Toshiba 256MB Memory Card 0.25GB 133MHz memory module:
This is an auto-generated long summary of Toshiba 256MB Memory Card 0.25GB 133MHz memory module based on the first three specs of the first five spec groups.
Toshiba 256MB Memory Card. Internal memory: 0.25 GB, Memory clock speed: 133 MHz
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Memory
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
133 MHz