X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Pack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3154U-1BRS
Category :
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:34:47
The date of the most recent change of this product data-sheet in Icecat.
Product views: 30747
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Warranty: 2 years
Long product name Toshiba Battery Pack:
The short editorial description of Toshiba Battery Pack
Battery Pack (Li-Ion Polymer, 6 Cell, 1600mAh)

Marketing text Toshiba Battery Pack

:
The official marketing text of Toshiba Battery Pack as supplied by the manufacturer
This Toshiba Li-Ion Polymer Battery is designed to work with Toshiba Portege 2000 and 2010 series portable computers and it adds 2 hours of battery life to your computer. Because of its lightness and high energy density, this Lithium-Ion battery is the perfect battery to take on the road because it won't weigh you down.
Short summary description Toshiba Battery Pack:
This short summary of the Toshiba Battery Pack data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Battery Pack, Lithium-Ion Polymer, Notebook/Tablet, Black, Portege 2000, 2010
Long summary description Toshiba Battery Pack:
This is an auto-generated long summary of Toshiba Battery Pack based on the first three specs of the first five spec groups.
Toshiba Battery Pack. Battery technology: Lithium-Ion Polymer, Battery capacity: 1600 mAh, Purpose: Notebook/Tablet. Width: 108.5 mm, Depth: 79 mm, Height: 10.9 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Battery
Battery technology*
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion Polymer
Battery capacity*
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1600 mAh
Purpose*
What the product is used for.
Notebook/Tablet
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Number of battery cells
6
Battery
Compatible products
Other products that can be used with this product.
Portege 2000, 2010
Weight & dimensions
Width
The measurement or extent of something from side to side.
108.5 mm
Depth
The distance from the front to the back of something.
79 mm
Height
The measurement of the product from head to foot or from base to top.
10.9 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
150 g
Brand
Image
Product code
Product
Stock
Price from
MicroBattery

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 64978 channel partners already
MicroBattery Li-Pol, 10.8V, 1.6Ah, 17wh Lithium Polymer 1600mAh 10.8V
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
MBI53519
 —