X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim SelectBay CD-R/RW Drive Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3138E-2CD1
Category :
Device able to store and retrieve data.
data storage
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:35:22
The date of the most recent change of this product data-sheet in Icecat.
Product views: 31687
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .
Warranty: 2 years
Long product name Toshiba Slim SelectBay CD-R/RW Drive Kit:
The short editorial description of Toshiba Slim SelectBay CD-R/RW Drive Kit
Highly integrated interchangeable SelectBay drive compatible with Toshiba new generation Corporate Notebooks, black colour
Short summary description Toshiba Slim SelectBay CD-R/RW Drive Kit:
This short summary of the Toshiba Slim SelectBay CD-R/RW Drive Kit data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Slim SelectBay CD-R/RW Drive Kit
Long summary description Toshiba Slim SelectBay CD-R/RW Drive Kit:
This is an auto-generated long summary of Toshiba Slim SelectBay CD-R/RW Drive Kit based on the first three specs of the first five spec groups.
Toshiba Slim SelectBay CD-R/RW Drive Kit
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
250 g
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Technical details
Drive devices access time (read/write)
110 ms
Drive device height
1.27 cm