X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim SelectBay CD-ROM Drive Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3135U-1CDD
Category :
These goods will help you in organising your storage media collection, increasing its life time.\
\
CD/DVD cases keep your CDs/DVDs clean and free of scratches and make them easy to organise.
storage media cases
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:34:50
The date of the most recent change of this product data-sheet in Icecat.
Product views: 22151
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: 2 years
Long product name Toshiba Slim SelectBay CD-ROM Drive Kit:
The short editorial description of Toshiba Slim SelectBay CD-ROM Drive Kit
Weighing in at slightly less than half a pound, the Toshiba Slim SelectBay CD-ROM drive is great for the budget minded or those who don't need DVD-ROM capability. The device supports CD-ROM, CD-R (read only), CD-RW (read only) formats and has a maximum speed of 3600KB/sec (=24X). Drive Colour: Black Warranty: 1-Year Limited Warranty against materials and workmanship
Short summary description Toshiba Slim SelectBay CD-ROM Drive Kit:
This short summary of the Toshiba Slim SelectBay CD-ROM Drive Kit data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Slim SelectBay CD-ROM Drive Kit
Long summary description Toshiba Slim SelectBay CD-ROM Drive Kit:
This is an auto-generated long summary of Toshiba Slim SelectBay CD-ROM Drive Kit based on the first three specs of the first five spec groups.
Toshiba Slim SelectBay CD-ROM Drive Kit. Weight: 195 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
195 g
Technical details
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
0.125 MB
Technical details
Drive device height
1.27 cm
Drive devices access time (read/write)
110 ms