X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 3000mAh)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3129U-2BRS
Category :
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:35:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 27706
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 3000mAh):
The short editorial description of Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 3000mAh)
2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 3000mAh)

Marketing text Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 3000mAh)

:
The official marketing text of Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 3000mAh) as supplied by the manufacturer
SelectBay Hot swappable Li-Ion long-life battery pack
Short summary description Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 3000mAh):
This short summary of the Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 3000mAh) data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 3000mAh), Lithium-Ion, Notebook/Tablet, Black, Satellite Pro 6300
Long summary description Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 3000mAh):
This is an auto-generated long summary of Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 3000mAh) based on the first three specs of the first five spec groups.
Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 3000mAh). Battery technology: Lithium-Ion, Battery capacity: 3000 mAh, Purpose: Notebook/Tablet. Width: 10.5 cm, Depth: 10 cm, Height: 1.25 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Battery
Battery technology*
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion
Battery capacity*
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
3000 mAh
Purpose*
What the product is used for.
Notebook/Tablet
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Number of battery cells
6
Battery
Compatible products
Other products that can be used with this product.
Satellite Pro 6300
Weight & dimensions
Width
The measurement or extent of something from side to side.
105 mm
Depth
The distance from the front to the back of something.
100 mm
Height
The measurement of the product from head to foot or from base to top.
12.5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
310 g