X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Pack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3128U-1BRS
Category :
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:35:09
The date of the most recent change of this product data-sheet in Icecat.
Product views: 20979
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: 2 years
Long product name Toshiba Battery Pack:
The short editorial description of Toshiba Battery Pack
Battery Pack

Marketing text Toshiba Battery Pack

:
The official marketing text of Toshiba Battery Pack as supplied by the manufacturer
SelectBay Hot swappable Li-Ion long-life battery pack
Short summary description Toshiba Battery Pack:
This short summary of the Toshiba Battery Pack data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Battery Pack, Lithium-Ion, Notebook/Tablet, Black
Long summary description Toshiba Battery Pack:
This is an auto-generated long summary of Toshiba Battery Pack based on the first three specs of the first five spec groups.
Toshiba Battery Pack. Battery technology: Lithium-Ion, Purpose: Notebook/Tablet, Colour of product: Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Battery
Battery technology*
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion
Battery
Purpose *
What the product is used for.
Notebook/Tablet
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Brand
Image
Product code
Product
Stock
Price from
MicroBattery

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 64933 channel partners already
MicroBattery Battery 10.8V 4000mAh
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
MBI1379
USD 52.86
(excl. VAT)
USD 63.43(incl. VAT)
Whitenergy

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 64933 channel partners already
Whitenergy 4400mAh Toshiba PA3128 / PA3191 Lithium-Ion (Li-Ion) 4400mAh 10.8V
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
03945
USD 7.85
(excl. VAT)
USD 9.42(incl. VAT)