X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256 MB Memory Expansion
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3127U-1M25
Category :
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:34:50
The date of the most recent change of this product data-sheet in Icecat.
Product views: 41604
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: 2 years.
Long product name Toshiba 256 MB Memory Expansion 0.25GB DDR 266MHz memory module:
The short editorial description of Toshiba 256 MB Memory Expansion 0.25GB DDR 266MHz memory module
256 MB Memory Expansion

Marketing text Toshiba 256 MB Memory Expansion 0.25GB DDR 266MHz memory module

:
The official marketing text of Toshiba 256 MB Memory Expansion 0.25GB DDR 266MHz memory module as supplied by the manufacturer
Toshiba is famous for its high quality and standards all over the world. The company is recognized as one of the main producers of IT products on the market. Yet Toshiba not only breaks into the market with new technologies, it also provides effective solutions and upgrades. The memory you use in your system is quite an important issue. The more memory you have, the more powerful the system becomes. Toshiba supplies high-quality, reliable memory modules.
Short summary description Toshiba 256 MB Memory Expansion 0.25GB DDR 266MHz memory module:
This short summary of the Toshiba 256 MB Memory Expansion 0.25GB DDR 266MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba 256 MB Memory Expansion, DDR, 200-pin SO-DIMM
Long summary description Toshiba 256 MB Memory Expansion 0.25GB DDR 266MHz memory module:
This is an auto-generated long summary of Toshiba 256 MB Memory Expansion 0.25GB DDR 266MHz memory module based on the first three specs of the first five spec groups.
Toshiba 256 MB Memory Expansion. Internal memory: 0.25 GB, Internal memory type: DDR, Memory clock speed: 266 MHz
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR
Memory clock speed*
The frequency at which the memory (e.g. RAM) runs.
266 MHz
Memory
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
200-pin SO-DIMM
CAS latency
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
2
Other features
Expansion voltage
2.5 V
Brand
Image
Product code
Product
Stock
Price from
MicroMemory

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63340 channel partners already
MicroMemory 256MB, DDR 0.25GB DDR 266MHz memory module
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
MMT3127/256
USD 39.34
(excl. VAT)
USD 47.59(incl. VAT)