X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Pack ( Li-Ion, 9 cell, 4500mAh)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3107U-1BRS
Category :
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:35:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 46794
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: 1 year
Long product name Toshiba Battery Pack ( Li-Ion, 9 cell, 4500mAh):
The short editorial description of Toshiba Battery Pack ( Li-Ion, 9 cell, 4500mAh)
Battery Pack Li-Ion, 9 cell, 4500mAh

Marketing text Toshiba Battery Pack ( Li-Ion, 9 cell, 4500mAh)

:
The official marketing text of Toshiba Battery Pack ( Li-Ion, 9 cell, 4500mAh) as supplied by the manufacturer
Toshiba Primary Battery Pack is a 9-cell, rechargeable, removable Lithium Ion battery designed to work with various Toshiba Satellite and Satellite Pro series portable computers. It provides approximately 2 and a half hours of battery life to your PC. Avoid finding yourself on the road with a dead battery by adding extended power capabilities to your portable computer with an additional battery pack.

Please note: This battery replaces the PA2487URG.
Short summary description Toshiba Battery Pack ( Li-Ion, 9 cell, 4500mAh):
This short summary of the Toshiba Battery Pack ( Li-Ion, 9 cell, 4500mAh) data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Battery Pack ( Li-Ion, 9 cell, 4500mAh), Lithium-Ion (Li-Ion), Toshiba Satellite, Satellite Pro
Long summary description Toshiba Battery Pack ( Li-Ion, 9 cell, 4500mAh):
This is an auto-generated long summary of Toshiba Battery Pack ( Li-Ion, 9 cell, 4500mAh) based on the first three specs of the first five spec groups.
Toshiba Battery Pack ( Li-Ion, 9 cell, 4500mAh). Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 4500 mAh, Battery life (max): 2.5 h
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Battery
Battery technology*
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity*
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4500 mAh
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.5 h
Number of battery cells
9
Compatible products
Other products that can be used with this product.
Toshiba Satellite, Satellite Pro